EN
  • EN
  • DE

SN74LS138

Part No SN74LS138
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Description LOW POWER SCHOTTKY
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1254853-SN74LS138
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian SN74LS138 CAD Model

Description

SN74LS138 Decoder/Demultiplexer by ON Semiconductor

The SN74LS138 is a high-performance, integrated circuit designed and manufactured by ON Semiconductor. This device is a 3-to-8 line decoder or demultiplexer, specifically engineered to facilitate the implementation of highly efficient memory decoding or data-routing applications. The SN74LS138 is widely regarded for its utility in systems that require the management of multiple data lines and the selection of specific signal paths.

With its low power Schottky (LS) technology, the SN74LS138 offers a perfect balance between speed and power consumption. This makes it an ideal choice for use in a variety of digital systems where power efficiency and operational speed are critical. The device is capable of directly driving the bus line or buffer memory address registers, thus simplifying the design and integration process.

The SN74LS138 features three binary select inputs (A, B, and C) and an enable input that is critical for the flexible control of the decoding operation. When the enable input is active, the device selects one of the eight output lines based on the input combination of the select lines. The outputs are designed to be inverting, which means that when an output is selected, it will be driven low, while the non-selected outputs remain high.

Additionally, the device boasts a wide operating voltage range and is fully compatible with most logic families, making it a versatile choice for interfacing with other components in a digital system. The SN74LS138 comes in a standard 16-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package, allowing for easy integration into a variety of printed circuit board designs.

ON Semiconductor's commitment to quality ensures that the SN74LS138 meets the stringent requirements for industrial and commercial applications. Whether you are designing a complex computer system, a microprocessor interface, or a telecommunications network, the SN74LS138 provides a reliable and efficient solution for your decoding and demultiplexing needs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Texas Instruments
Need more? Email Us
Panasonic
Lowest to $26.8133
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5710 $59.9550
250+ $0.4685 $117.1250
385+ $0.4539 $174.7515
530+ $0.4393 $232.8290
685+ $0.4246 $290.8510
915+ $0.3807 $348.3405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess