EN
  • EN
  • DE

SN74LS374DWR2

Part No SN74LS374DWR2
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description FLIP FLOP D-TYPE BUS INTERFACE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Flip Flops
Mfr ON Semiconductor
Series 74LS
Package Bulk
Product Status Active
Function Standard
Type D-Type
Output Type Tri-State, Non-Inverted
Number of Elements 1
Number of Bits per Element 8
Clock Frequency 50 MHz
Max Propagation Delay @ V, Max CL 28ns @ 5V, 45pF
Trigger Type Positive Edge
Current - Output High, Low 2.6mA, 24mA
Voltage - Supply 4.75V ~ 5.25V
Current - Quiescent (Iq) 40 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Base Product Number 74LS374
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 672289-SN74LS374DWR2
Ultra Librarian 3D Model Ultra Librarian SN74LS374DWR2 CAD Model

Description

ON Semiconductor's SN74LS374DWR2: A Robust Octal D-Type Flip-Flop IC

The SN74LS374DWR2 is a high-performance integrated circuit (IC) from ON Semiconductor, designed to deliver reliable and efficient functionality to a wide range of digital applications. This IC is an octal D-type flip-flop with a clear function, encapsulated in a 20-SOIC package which ensures a compact footprint suitable for space-constrained applications.

At its core, the SN74LS374DWR2 is comprised of eight edge-triggered flip-flops with individual D-type inputs and 3-state outputs. These flip-flops are designed to store and transfer data on the positive-going transition of the clock signal, making it an essential component for data storage, transfer, and manipulation tasks in digital systems.

Key Features:

  • Edge-Triggered D-Type Flip-Flops: Ensures precise timing for data storage and transfer.
  • 3-State Outputs: Allows for connection to common bus lines without the risk of bus contention.
  • Wide Operating Voltage Range: Compatible with typical system voltages, facilitating easy integration into various designs.
  • Direct Clear Function: Provides a simple and effective way to reset the flip-flops, ensuring data integrity.
  • Low Power Consumption: Ideal for power-sensitive applications, contributing to energy-efficient designs.
  • High-Speed Performance: Suitable for applications requiring quick data processing and throughput.

Applications:

The versatility of the SN74LS374DWR2 makes it suitable for a broad array of applications, including:

  • Data storage systems
  • Communication systems
  • Computers and computer peripherals
  • Instrumentation and control systems
  • Industrial automation

With its robust design and ON Semiconductor's commitment to quality, the SN74LS374DWR2 is a reliable choice for designers looking to incorporate a dependable octal flip-flop into their electronic systems. Whether you are developing a new product or upgrading an existing system, this IC offers a blend of performance, power efficiency, and ease of use that can help streamline your design process and enhance the overall functionality of your application.

You May Also Be Interested in

ON Semiconductor
IC FF JK TYPE DBL 1-BIT 16-SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE DBL 9-BIT 56-TSSOP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20PDIP
Need more? Email Us
Texas Instruments
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8-BIT 20-SO
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SINGLE 8BIT 20SOIC
Need more? Email Us
Nexperia USA Inc.
IC FF D-TYPE SINGLE 8BIT 20SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC FF D-TYPE SINGLE 8BIT 20LCC
Need more? Email Us
Texas Instruments
IC FF JK TYPE DBL 1-BIT 14-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4977 $59.7240
285+ $0.4084 $116.3940
440+ $0.3957 $174.1080
605+ $0.3829 $231.6545
785+ $0.3702 $290.6070
1,045+ $0.3319 $346.8355
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,000 pieces
MOQ: 115 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess