EN
  • EN
  • DE

SN74LS641DW

Part No SN74LS641DW
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC TXRX NON-INVERT 5.25V 20SOIC / Transceiver, Non-Inverting 1 Element 8 Bit per Element Open Collector Output 20-SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Mfr onsemi
Series 74LS
Product Status Obsolete
Logic Type Transceiver, Non-Inverting
Number of Elements 1
Number of Bits per Element 8
Output Type Open Collector
Current - Output High, Low -, 24mA
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Other Names TEXTISSN74LS641DW,2156-SN74LS641DW-ON
Standard Package 25
ECCN EAR99
Win Source Part Number 1260214-SN74LS641DW
Ultra Librarian 3D Model Ultra Librarian SN74LS641DW CAD Model

Description

ON Semiconductor's SN74LS641DW: High-Performance Bus Transceiver

The SN74LS641DW from ON Semiconductor is a versatile, high-speed, octal bus transceiver designed for asynchronous communication between data buses. This integrated circuit is a crucial component for ensuring smooth data flow in a wide range of digital systems, including computers, communication devices, and industrial machinery.

Key Features:

  • Octal Bidirectional Interface: The device features eight bidirectional lines that allow for simultaneous two-way data transfer, enhancing the efficiency of bus management and data processing.
  • Tri-State Outputs: With tri-state output capability, the SN74LS641DW can be disconnected from the bus, enabling multiple devices to share the same bus without interference.
  • Wide Operating Voltage Range: This transceiver operates over a broad voltage range, making it suitable for interfacing with both standard logic levels and other systems that require higher voltages.
  • Low Power Consumption: The SN74LS641DW is designed with power efficiency in mind, minimizing energy usage and heat generation for reliable long-term operation.
  • High-Speed Data Transfer: It supports fast data transfer rates, allowing for high-speed communication between devices, which is critical for modern digital applications.
  • Durable Packaging: The device comes in a 20-pin SOIC package, offering a compact footprint and robustness for various application environments.

Applications:

The SN74LS641DW is a perfect fit for applications that require efficient data transfer and bus management. It is commonly used in:

  • Microprocessor or Microcontroller-based Systems
  • Data Communication Equipment
  • Networking Hardware and Routers
  • Industrial Control Systems
  • Peripheral Interfaces

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SN74LS641DW is no exception. Manufactured to high standards, this bus transceiver provides the reliability and performance needed for critical digital applications. With its robust design and ON Semiconductor's reputation, you can trust this component to deliver consistent performance over its lifespan.

Whether you're designing a new system or upgrading an existing one, the SN74LS641DW from ON Semiconductor is an excellent choice for ensuring efficient, reliable data transfer across your digital buses.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us
Texas Instruments
IC TXRX NON-INVERT 5.5V 24-SOIC
Need more? Email Us
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Lowest to $0.8246
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFFER INVERTING 5.5V 20-LCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0820 $58.5580
46+ $2.5288 $116.3248
71+ $2.4498 $173.9358
98+ $2.3708 $232.3384
126+ $2.2918 $288.7668
169+ $2.0547 $347.2443
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,050 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess