EN
  • EN
  • DE

SN74LS86DR2

Part No SN74LS86DR2
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Description 4-ch, 2-input, 4.75-V to 5.25-V bipolar XOR (exclusive OR) gates 14-SOIC 0 to 70
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOIC
Logic Function OR
Maximum Operating Temperature 70 °C
Max Supply Voltage 5.25 V
Min Operating Temperature 0 °C
Min Supply Voltage 4.75 V
Mount Surface Mount
Number of Elements 4
Number of Pins 14
Operating Supply Voltage 5 V
Packaging Tape and Reel
Propagation Delay 30 ns
RoHS Non-Compliant
Win Source Part Number 1095130-SN74LS86DR2
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74LS86DR2 CAD Model

Description

SN74LS86DR2 - Quad 2-Input Exclusive OR Gate

The SN74LS86DR2 is a high-performance, quadruple 2-input exclusive OR gate integrated circuit from ON Semiconductor, renowned for its reliability and versatility in a wide array of digital applications. This logic gate IC is a crucial component in digital systems where decision-making and arithmetic operations are fundamental.

Constructed with Low-Power Schottky technology, the SN74LS86DR2 offers a perfect balance between speed and power consumption, making it an ideal choice for battery-operated and power-sensitive applications. The device operates over a voltage range of 4.75V to 5.25V, which aligns with standard TTL power levels, ensuring compatibility with many other TTL logic families.

The SN74LS86DR2 comes in an SOIC-14 package, providing a compact footprint that is beneficial for space-constrained applications. Each gate within the IC has two inputs and one output, and can perform the Boolean function Y = A ⊕ B, which is the exclusive OR (XOR) operation. This function is instrumental in various digital circuits, including parity generators and checkers, binary adders, and digital comparators.

Key features of the SN74LS86DR2 include:

  • Typical operating voltage of 5V, with a range of 4.75V to 5.25V
  • Low power consumption with Schottky technology
  • High noise immunity characteristic of TTL circuits
  • Direct LSTTL input logic compatibility
  • Output drive capability of up to 15 LSTTL loads
  • Typical propagation delay time of 9.5ns
  • Industrial operating temperature range from 0°C to 70°C

With its robust performance and easy integration, the SN74LS86DR2 is widely used in digital systems where high-speed logic operations are required. Whether it's for designing complex computing systems, signal processing, or creating logic-based solutions in consumer electronics, the SN74LS86DR2 from ON Semiconductor stands out as a dependable and efficient choice for designers and engineers alike.

For additional information, datasheets, and support, visit ON Semiconductor's official website or contact their customer service for expert assistance on integrating the SN74LS86DR2 into your next project.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us
Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess