EN
  • EN
  • DE

MAX8902AATA

Part No MAX8902AATA
Manufacturer Maxim Integrated
Description Low-Noise 500mA LDO Regulators in a 2mm x 2mm TDFN Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 1215256-MAX8902AATA
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8902AATA CAD Model

Description

The MAX8902AATA is a high-performance, low-dropout linear regulator (LDO) designed and manufactured by Maxim Integrated, a company renowned for its innovative and reliable analog and mixed-signal engineering solutions. This LDO is specifically crafted to deliver a continuous 500mA load current and is ideal for portable electronics, wireless devices, and other applications where power efficiency and space are critical considerations.

Key Features

  • High Output Accuracy: The MAX8902AATA provides excellent load and line regulation, ensuring a stable output voltage even under varying conditions.
  • Low Dropout Voltage: With a minimal dropout voltage, this LDO maintains efficiency, particularly useful when the supply voltage is close to the output voltage.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power sources and battery technologies.
  • Thermal Overload Protection: Built-in thermal overload protection safeguards the device against excessive temperature and power dissipation.
  • Current Limit Protection: The MAX8902AATA features current limit protection to prevent damage from overcurrent conditions.
  • Low Quiescent Current: The LDO's design ensures low quiescent current, which is beneficial for battery-powered applications where extending battery life is essential.

Applications

The MAX8902AATA is versatile and suitable for a wide range of applications, including but not limited to:

  • Portable and battery-powered devices
  • Wireless handsets and WLAN devices
  • Bluetooth® accessories
  • Personal media players
  • GPS receivers

Product Specifications

Parameter Value
Output Voltage Adjustable/Pre-set
Dropout Voltage Low
Load Current Up to 500mA
Input Voltage Range Wide
Package 8-TDFN-EP

With its combination of performance, protection features, and Maxim Integrated's reputation for quality, the MAX8902AATA is an excellent choice for designers looking to optimize their power management solutions.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8635 $51.8100
125+ $0.8078 $100.9750
195+ $0.7800 $152.1000
280+ $0.7243 $202.8040
360+ $0.6964 $250.7040
450+ $0.6686 $300.8700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess