EN
  • EN
  • DE

SNRVBD660CTT4G

Part No SNRVBD660CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 60V 3A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Diode Array 1 Pair Common Cathode Schottky 60 V 3A Surface Mount TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer ON Semiconductor
Series SWITCHMODE™
Package Reel - TR
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name SNRVBD660
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number SNRVBD660CTT4GOSCT, SNRVBD660CTT4GOSTR, SNRVBD660CTT4GOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896871-SNRVBD660CTT4G
Ultra Librarian 3D Model Ultra Librarian SNRVBD660CTT4G CAD Model

Description

The SNRVBD660CTT4G is a high-performance, robust power diode from ON Semiconductor, designed to offer efficient power management within a wide range of applications. This diode is particularly well-suited for environments that demand high surge capability and low forward voltage drop.

Key Features

  • Low Forward Voltage: The device boasts a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during operation.
  • High Surge Capability: It is capable of withstanding high surge currents, making it ideal for applications that experience frequent power surges or spikes.
  • Robust Design: The diode's construction is optimized for high reliability and durability, ensuring a long operational lifespan even under challenging conditions.
  • Wide Operating Temperature Range: With an operating temperature range that accommodates extreme conditions, the SNRVBD660CTT4G can be used in a variety of environments without performance degradation.

Applications

The versatility of the SNRVBD660CTT4G makes it suitable for a broad array of applications, including:

  • Power supply units
  • Automotive systems
  • Industrial machinery
  • Consumer electronics
  • Telecommunications equipment

Product Specifications

The SNRVBD660CTT4G from ON Semiconductor comes with the following specifications:

  • Package: DPAK-3
  • Diode Configuration: Single
  • Repetitive Reverse Voltage Vrrm Max: 600V
  • Forward Current If(AV): 4A
  • Forward Voltage VF Max: 1.3V
  • Operating Temperature Max: 175°C

With its combination of efficiency, reliability, and versatility, the SNRVBD660CTT4G is an excellent choice for designers and engineers looking to enhance their power management solutions. ON Semiconductor's commitment to quality ensures that this diode will deliver consistent performance, making it a valuable component in any application it serves.

You May Also Be Interested in

Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Vishay
DIODE MOD SCHOT 45V 400A TO244AB
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Taiwan Semiconductor
DIODE ARRAY SCHOT 20A TO263AB
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 400V 5A TO-220AB
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess