EN
  • EN
  • DE

SPM3204-TR-E

Part No SPM3204-TR-E
Manufacturer ON Semiconductor
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 08+
Reference case SMD
Manufacturer ON Semiconductor
Manufacturer Homepage www.onsemi.com
Win Source Part Number 756810-SPM3204-TR-E
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SPM3204-TR-E CAD Model

Description

ON Semiconductor SPM3204-TR-E Product Overview

The ON Semiconductor SPM3204-TR-E is a state-of-the-art MOSFET designed for high-efficiency power management applications. This device is a member of ON Semiconductor's extensive portfolio of power solutions, engineered to deliver reliable and robust performance in a wide range of electronic systems.

Key Features

  • Low On-Resistance: The SPM3204-TR-E offers exceptionally low on-resistance, which minimizes conduction losses and enhances overall efficiency.
  • High Switching Speed: Designed for fast switching applications, this MOSFET provides high-speed operation, which is essential for reducing switching losses in power conversion systems.
  • Thermal Management: With an excellent thermal performance, the SPM3204-TR-E can handle high current loads while maintaining a stable operating temperature, ensuring long-term reliability.
  • Surface-Mount Package: The device comes in a compact, surface-mount package that is suitable for space-constrained applications and simplifies the manufacturing process.

Applications

The SPM3204-TR-E is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Battery Management Systems
  • Motor Control Circuits
  • Load Switches
  • High-Efficiency Power Management Designs

Quality and Reliability

ON Semiconductor is committed to providing products that meet the highest standards of quality and reliability. The SPM3204-TR-E is built using robust manufacturing processes that ensure consistent performance and durability, even under demanding conditions. This MOSFET is RoHS compliant and adheres to the strictest environmental and regulatory standards.

Technical Specifications

The SPM3204-TR-E boasts impressive technical specifications, including a low threshold voltage, high drain-source voltage (Vds), and a continuous drain current (Id) capability suitable for high-power applications. Detailed datasheets and technical documents are available on the ON Semiconductor website for design engineers and procurement specialists.

With its combination of efficiency, speed, and reliability, the ON Semiconductor SPM3204-TR-E MOSFET is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess