EN
  • EN
  • DE

SPM3211-TL-E

Part No SPM3211-TL-E
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 338836-SPM3211-TL-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM3211-TL-E CAD Model

Description

The ON Semiconductor SPM3211-TL-E is a state-of-the-art power management MOSFET designed to cater to a wide range of applications that require efficient power conversion and management. This compact, surface-mount device is part of ON Semiconductor's extensive portfolio of power management solutions, known for their reliability and performance.

The SPM3211-TL-E is a single P-Channel MOSFET, which operates at a -30V drain-source voltage (VDS) with a -6A continuous drain current (ID), making it suitable for high-side switching applications. Its low on-resistance (RDS(on)) minimizes power loss and improves efficiency, which is a critical factor in battery-operated devices and power-saving applications.

With a low threshold voltage, the SPM3211-TL-E ensures that it can be driven by low-voltage logic signals, making it compatible with modern microcontrollers and other digital control circuits. The MOSFET's fast switching speed is another key feature, enabling high-frequency operation which is essential for applications such as DC-DC converters, motor control, and power management in portable electronics.

The device is housed in a compact SuperSOT™-3 package, which not only saves valuable PCB space but also provides excellent thermal performance. Its robust design includes built-in ESD protection, enhancing the durability of the end product by safeguarding against electrostatic discharge events during handling and operation.

ON Semiconductor's commitment to environmental sustainability is evident in the SPM3211-TL-E, as it is a Pb-free, Halogen-free, and RoHS compliant component, ensuring that it meets the latest environmental standards for electronic products.

In summary, the SPM3211-TL-E from ON Semiconductor is a versatile and efficient solution for power management needs, offering high performance in a small footprint, with the added benefits of low power consumption and environmental friendliness. Whether it's for power distribution systems, battery management, or load switching, this MOSFET is an ideal choice for designers looking to enhance their power management systems.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess