EN
  • EN
  • DE

AM188ES-20KI

Part No AM188ES-20KI
Manufacturer Amd
Catalog OEM Parts (A - B)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PQFP
RoHS Non-Compliant
Win Source Part Number 1032784-AM188ES-20KI
Categories OEM Parts(A-B)
Manufacturer Amd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AM188ES-20KI CAD Model

Description

The AM188ES-20KI is an embedded processor manufactured by AMD. This processor is part of the Am188 series, which are highly integrated, low-power processors designed for embedded systems. It is an enhanced version of the Intel 80188 architecture, providing improved performance and features while maintaining compatibility with the x86 instruction set.

Applications where the AM188ES-20KI is commonly used include:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs), human-machine interfaces (HMIs), and other industrial automation equipment.
  • Embedded Networking: Employed in routers, switches, and other networking devices that require a compact and efficient processor.
  • Point-of-Sale (POS) Terminals: Utilized in cash registers, barcode scanners, and other POS systems.
  • Medical Devices: Integrated into medical equipment such as patient monitors and diagnostic devices.
  • Automotive Electronics: Found in vehicle control systems, infotainment systems, and other automotive applications.

Features

  • x86 Architecture: Based on the industry-standard x86 instruction set, ensuring compatibility with a wide range of software and development tools.
  • Integrated Peripherals: Includes integrated peripherals such as timers, counters, serial ports, and parallel ports, reducing the need for external components.
  • Low Power Consumption: Designed for low-power operation, making it suitable for battery-powered and energy-efficient applications.
  • Compact Package: Available in compact packages such as PLCC or QFP, allowing for space-saving integration in embedded systems.
  • Real-Time Capabilities: Supports real-time operating systems (RTOS) and provides features for deterministic and predictable operation.

Benefits

  • High Performance: Delivers improved performance compared to earlier generations of embedded processors, enabling faster and more responsive applications.
  • Reduced System Cost: Integrated peripherals reduce the need for external components, lowering overall system cost and complexity.
  • Long Product Lifecycles: AMD typically provides long product lifecycles for embedded processors, ensuring continued availability and support.
  • Simplified Development: x86 compatibility simplifies software development and allows for the reuse of existing code.
  • Enhanced Reliability: Robust design and manufacturing ensure high reliability and long-term operation in harsh environments.

Relevant Additional Details:

  • Clock Speed: Operates at a clock speed of 20 MHz.
  • Operating Voltage: Typically operates at 5V.
  • Memory Interface: Supports external memory interfaces for accessing RAM and ROM.
  • Interrupt Controller: Includes an integrated interrupt controller for handling hardware interrupts.
  • DMA Controller: May include a DMA controller for high-speed data transfers between memory and peripherals.

The AM188ES-20KI processor from AMD is a versatile and reliable solution for a wide range of embedded applications. Its x86 compatibility, integrated peripherals, and low power consumption make it an excellent choice for demanding industrial, networking, and automotive applications.

You May Also Be Interested in

CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Intel
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Intel
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Generic
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess