EN
  • EN
  • DE

SPM3251-TL

Part No SPM3251-TL
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 338847-SPM3251-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SPM3251-TL CAD Model

Description

The SPM3251-TL from ON Semiconductor is a sophisticated, high-performance product designed to cater to a wide array of power management applications. This device is part of ON Semiconductor's extensive portfolio, renowned for its reliability and efficiency in various electronic circuits.

Key Features

  • High Efficiency: The SPM3251-TL is engineered to provide maximum energy efficiency, which is crucial for battery-powered devices and applications where power conservation is a priority.
  • Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, allowing designers to maintain compact and sleek product designs.
  • Thermal Performance: With excellent thermal characteristics, the SPM3251-TL ensures stable performance even under varying temperature conditions, enhancing the product's longevity and reliability.
  • Voltage Regulation: The device offers precise voltage regulation, ensuring stable power supply to critical components, which is essential for maintaining the performance of the overall system.
  • Low Standby Power: It is designed to consume minimal power in standby mode, contributing to the overall energy efficiency of the end application.

Applications

The versatility of the SPM3251-TL makes it suitable for a variety of applications, including:

  • Portable and battery-powered devices
  • Consumer electronics such as smartphones and tablets
  • Industrial control systems
  • Power supply modules
  • Automotive electronics

Technical Specifications

The SPM3251-TL boasts an array of technical specifications that ensure its adaptability and performance in demanding environments:

  • Robust operating temperature range
  • High switching frequency for reduced size of external components
  • Integrated protection features for overcurrent, overvoltage, and thermal events

In conclusion, the SPM3251-TL from ON Semiconductor is a top-tier power management solution that combines efficiency, compactness, and robustness to meet the challenging demands of modern electronic applications. Its comprehensive feature set and adaptability make it a go-to choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess