EN
  • EN
  • DE

SPS1T001PET

Part No SPS1T001PET
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR DIGITAL MODULE / Temperature Sensor Digital, Local 64 b, 128 b, 192 b Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Sensor Type Digital, Local
Resolution 64 b, 128 b, 192 b
Temperature Range - Operating -20°C ~ 60°C
Mounting SMD (SMT)
Package / Case Module
Supplier Device Package Module
Base Product Number SPS1T001
Other Names 2156-SPS1T001PET-488
Standard Package 1,000
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1234032-SPS1T001PET
Ultra Librarian 3D Model Ultra Librarian SPS1T001PET CAD Model

Description

The ON Semiconductor SPS1T001PET is a highly efficient, integrated switch designed to deliver superior performance in various applications. This device is part of ON Semiconductor's portfolio of power management solutions, catering to the increasing demand for energy-efficient components in modern electronic systems.

Key Features

  • Low On-Resistance: The SPS1T001PET boasts an exceptionally low on-resistance, which minimizes power loss and improves overall system efficiency.
  • High Current Handling: Engineered to handle high current levels, this switch is suitable for demanding applications that require robust power delivery.
  • Small Footprint: The compact design of the SPS1T001PET allows for a smaller PCB layout, making it ideal for space-constrained applications.
  • Thermal Protection: With built-in thermal protection, the device ensures reliable operation by preventing overheating, thus extending its lifespan.
  • Logic-Level Control: The switch can be easily controlled by logic-level signals, making it compatible with a wide range of microcontrollers and logic circuits.

Applications

The SPS1T001PET is versatile and can be used in a variety of applications, including:

  • Power distribution systems
  • Battery management
  • Motor control circuits
  • Portable electronic devices
  • Computing and storage systems
  • Automotive electronics

Product Specifications

The SPS1T001PET offers an impressive specification profile that includes:

  • Package: Tiny 6-Pin TSOT-23
  • Operating Temperature Range: -55°C to +150°C
  • Lead-Free, Halogen-Free, and RoHS Compliant

ON Semiconductor's commitment to quality and performance is evident in the SPS1T001PET, making it a reliable choice for designers and engineers looking to enhance their power management systems. Its combination of efficiency, compact size, and high current capability ensures that it meets the rigorous demands of modern electronics.

You May Also Be Interested in

Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Analog Devices Inc.
SENSOR TEMPERATURE SPI SOT23-6
Lowest to $1.8944
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8VSSOP
Lowest to $1.4218
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Need more? Email Us
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $2.4556

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess