EN
  • EN
  • DE

SRDA05-4R2

Part No SRDA05-4R2
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Type Steering (Rail to Rail)
Unidirectional Channels 4
Voltage - Reverse Standoff (Typ) 5V
Voltage - Breakdown (Min) 6V
Voltage - Clamping (Max) @ Ipp 12V
Current - Peak Pulse (10/1000µs) 10A (8/20µs)
Power - Peak Pulse 500W
Power Line Protection Yes
Applications General Purpose
Capacitance @ Frequency 10pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SRDA05
Other Names 2156-SRDA05-4R2-ONTR,SRDA05-4R2OS,=SRDA05=4R2,ONSONSSRDA05-4R2,=SRDA05
Standard Package 2,500
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1298759-SRDA05-4R2
Ultra Librarian 3D Model Ultra Librarian SRDA05-4R2 CAD Model

Description

ON Semiconductor SRDA05-4R2 - Steering/TVS Diode Array

The SRDA05-4R2 from ON Semiconductor is a robust, high-performance steering diode/TVS (Transient Voltage Suppressor) array designed to protect multi-line and high-speed data interfaces. This component is specifically engineered to safeguard sensitive equipment from damaging overvoltage and electrostatic discharge (ESD) events, which are common threats in electronic devices. The SRDA05-4R2 is an ideal solution for applications requiring reliable and efficient protection with minimal signal distortion.

This versatile protection device features a low capacitance design, making it suitable for high-speed data lines such as USB 2.0, Ethernet, and other serial and parallel interfaces that require fast signal integrity. With a low clamping voltage and low leakage current, the SRDA05-4R2 ensures that the protected circuits maintain their performance while being shielded from harmful transients.

The SRDA05-4R2 comes in a compact SO-8 package, which allows for space-saving PCB design and is compatible with standard PCB assembly processes. Its small form factor does not compromise its protective capabilities, as it can handle ESD strikes up to the IEC61000-4-2 Level 4 standard, providing a high level of protection for sensitive components.

This device features four lines of protection, making it suitable for protecting multiple data lines with a single component. The bidirectional design of the SRDA05-4R2 means that it can protect against transients in both directions, ensuring comprehensive coverage for the data lines it is connected to.

Key features of the SRDA05-4R2 include:

  • Low capacitance of 5pF per line, ideal for high-speed data applications.
  • ESD protection to IEC61000-4-2 Level 4 (±15kV air, ±8kV contact discharge).
  • Low clamping voltage to protect sensitive components from voltage spikes.
  • Low leakage current to preserve the energy efficiency of the overall system.
  • SO-8 package for a compact footprint on the PCB.
  • RoHS compliant and lead-free, ensuring environmental safety and regulatory compliance.

By integrating the SRDA05-4R2 into your design, you can enhance the durability and reliability of your electronic products, ensuring they withstand the rigors of everyday use and unexpected electrical events. ON Semiconductor's commitment to quality and performance makes the SRDA05-4R2 a trusted choice for your circuit protection needs.

You May Also Be Interested in

Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
TVS DIODE 24VWM 42VC DFN1412D-3
Lowest to $4.7165
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 14VC SOD323
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7317 $51.2190
170+ $0.6004 $102.0680
260+ $0.5816 $151.2160
360+ $0.5629 $202.6440
460+ $0.5441 $250.2860
620+ $0.4878 $302.4360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 716 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess