EN
  • EN
  • DE

SS9018FBU

Part No SS9018FBU
Manufacturer ON Semiconductor
Catalog RF Transistors (BJT)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - RF
Mfr onsemi
Package Bulk
Product Status Obsolete
Transistor Type NPN
Voltage - Collector Emitter Breakdown (Max) 15V
Frequency - Transition 1.1GHz
Power - Max 400mW
DC Current Gain (hFE) (Min) @ Ic, Vce 54 @ 1mA, 5V
Current - Collector (Ic) (Max) 50mA
Temperature Range - Operating 150°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package TO-92-3
Base Product Number SS9018
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 1278694-SS9018FBU
Ultra Librarian 3D Model Ultra Librarian SS9018FBU CAD Model

Description

Introducing the SS9018FBU NPN Transistor from ON Semiconductor

The SS9018FBU is a high-performance NPN bipolar junction transistor (BJT) designed and manufactured by the renowned ON Semiconductor. This versatile transistor is a crucial component for various electronic applications due to its excellent amplification and switching capabilities. The SS9018FBU is well-suited for a multitude of uses, ranging from audio amplifiers to signal processing and other general-purpose applications.

Constructed with ON Semiconductor's cutting-edge technology, the SS9018FBU offers a robust set of features that make it a reliable choice for designers and engineers. With a collector-emitter voltage (V<sub>CEO) of 20V and collector current (I<sub>C) of up to 500mA, this transistor can handle moderate power applications efficiently. Its high current gain bandwidth product (f<sub>T) of 150MHz ensures excellent performance in high-frequency circuits.

The SS9018FBU transistor showcases a low saturation voltage, which minimizes power loss and heat generation when in operation. This attribute is particularly beneficial for battery-powered devices where energy efficiency is paramount. Furthermore, the device features a low noise figure, making it an ideal choice for audio preamplifiers and other noise-sensitive circuits.

ON Semiconductor has packaged the SS9018FBU in a compact SOT-23 package, which not only saves valuable board space but also provides reliable thermal performance. This small footprint, combined with the transistor's high power and current handling capabilities, makes it a highly sought-after component in space-constrained applications.

As with all ON Semiconductor products, the SS9018FBU is designed with a commitment to sustainability. The company's green manufacturing processes ensure that the transistor meets current environmental regulations, including RoHS compliance, which restricts the use of hazardous substances in electronic components.

In summary, the SS9018FBU from ON Semiconductor is a high-quality NPN transistor that offers a balance of performance, efficiency, and compactness. Its adoption across various electronic sectors is a testament to its reliability and the trust that ON Semiconductor instills in its customers.

You May Also Be Interested in

ON Semiconductor
RF TRANS NPN 25V 650MHZ SOT-23-3
Lowest to $0.0354
CEL
RF TRANS NPN 3.3V 21GHZ SOT-523
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,BIPOLAR,5W,3.10-3.50_
Need more? Email Us
Rohm Semiconductor
RF TRANS NPN 25V 300MHZ EMT3
Need more? Email Us
CEL
RF TRANS NPN 12V 4.5GHZ SOT-323
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR
Need more? Email Us
MACOM Technology Solutions
TRANSISTOR,<30MHZ,50V,250W
Need more? Email Us
ON Semiconductor
RF TRANS NPN 12V 6.7GHZ 6-CPH
Lowest to $0.2911
NXP / Nexperia
ON5089 - RF TRANSISTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess