EN
  • EN
  • DE

PIMZ2/DG

Part No PIMZ2/DG
Manufacturer NXP / Nexperia
Catalog Transistors (BJT) - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors(BJT) - Arrays
Manufacturer NXP
Win Source Part Number 348683-PIMZ2/DG
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PIMZ2/DG CAD Model

Description

The NXP PIMZ2/DG is a state-of-the-art semiconductor device designed to cater to the demanding needs of modern electronics. This precision product is part of NXP's extensive portfolio of integrated circuits and stands out for its reliability, efficiency, and high-performance capabilities. As a leading manufacturer in the semiconductor industry, NXP ensures that the PIMZ2/DG meets the highest quality standards and is suitable for a wide range of applications.

Key Features

  • High Integration: The PIMZ2/DG integrates multiple functionalities into a single chip, reducing the need for additional components and simplifying the design of electronic systems.
  • Energy Efficiency: Designed with energy conservation in mind, this product offers low power consumption, making it ideal for battery-powered devices or energy-sensitive applications.
  • Robust Performance: The device is engineered to deliver consistent performance even under varying environmental conditions and is resilient to electrical disturbances.
  • Compact Design: The small form factor of the PIMZ2/DG allows for its use in space-constrained applications without compromising functionality.

Applications

The versatility of the NXP PIMZ2/DG makes it suitable for a broad spectrum of applications. It is commonly used in:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication infrastructure
  • Medical devices

Technical Specifications

The PIMZ2/DG is built with cutting-edge technology, ensuring compatibility with the latest electronic standards and protocols. Detailed technical specifications are available in the product datasheet, which provides in-depth information on electrical characteristics, pin configurations, and packaging details.

Quality and Reliability

NXP's commitment to quality is evident in the PIMZ2/DG, which undergoes rigorous testing and quality control processes. The product is compliant with international standards, ensuring reliability and a long operational lifespan for devices that incorporate this advanced semiconductor.

Support and Resources

Customers can access a wealth of resources, including technical documentation, application notes, and design tools, to facilitate the integration of the PIMZ2/DG into their projects. NXP's customer support team is also available to provide expert guidance and assistance when needed.

You May Also Be Interested in

MICROSS/On Semiconductor
TRANS 2PNP 45V 100MA SC88/SC70
Lowest to $0.8732
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A SOT666
Lowest to $1.3450
TAEJIN / HTC Korea
8 BJT 500mA SOP-18-300mil Bipolar Transistor Arrays RoHS
Lowest to $0.4217
Rohm Semiconductor
TRANS 2PNP 50V 0.15A 6SMT
Lowest to $0.1178
Nexperia USA Inc.
TRANS 2PNP 60V 0.77A 6TSOP
Lowest to $0.6986
Toshiba Semiconductor and Storage
50V 8 500mA DIP-18 Bipolar Transistor Arrays RoHS
Lowest to $0.8150
Nexperia USA Inc.
TRANS 2PNP 45V 0.1A 6TSOP
Lowest to $0.2053
Diodes Incorporated
TRANS 2NPN 25V 2A SM8
Lowest to $0.4441
Micro Commercial Co
TRANS 2PNP 50V 150MA SOT-363
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess