EN
  • EN
  • DE

STD5407NNT4G

Part No STD5407NNT4G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 40V DPAK-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr ON Semiconductor
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 40 V
Current - Continuous Drain (Id) @ 25°C 7.6A (Ta), 38A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Rds On (Max) @ Id, Vgs 26mOhm @ 20A, 10V
Vgs(th) (Max) @ Id 3.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 20 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1000 pF @ 32 V
Power Dissipation (Max) 2.9W (Ta), 75W (Tc)
Temperature Range - Operating -55°C ~ 175°C (TJ)
Mounting Type Surface Mount
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD5407
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1278237-STD5407NNT4G
Ultra Librarian 3D Model Ultra Librarian STD5407NNT4G CAD Model

Description

ON Semiconductor STD5407NNT4G Overview

The STD5407NNT4G is a high-performance, N-channel Trench MOSFET produced by ON Semiconductor, a leading supplier in the semiconductor industry. This power MOSFET is designed to deliver efficient power management and conversion in a wide array of applications, making it a versatile component for modern electronics.

Key Features

  • Low On-Resistance: The STD5407NNT4G boasts an exceptionally low on-resistance (R<sub>DS(on)), which reduces power loss and improves efficiency in switching applications.
  • High Current Capability: With its ability to handle high currents, this MOSFET is suitable for demanding power applications, ensuring reliable performance even under strenuous conditions.
  • Low Gate Charge: The device features a low gate charge (Q<sub>g), which minimizes switching losses and enables faster switching speeds, contributing to overall system efficiency.
  • High Threshold Voltage: Its high threshold voltage ensures that the MOSFET operates only when intended, preventing accidental turn-on due to noise or voltage fluctuations.
  • Robust Thermal Performance: The STD5407NNT4G is encapsulated in a highly thermal-efficient package, which aids in heat dissipation and allows for better thermal management within electronic systems.

Applications

The versatility of the STD5407NNT4G makes it suitable for a broad range of applications, including:

  • Power Supply Circuits
  • DC-DC Converters
  • Motor Drives
  • Battery Management Systems
  • Switch Mode Power Supplies (SMPS)
  • Automotive Applications

Reliability and Quality

ON Semiconductor is committed to providing high-quality products, and the STD5407NNT4G is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance in even the most challenging environments. This MOSFET is RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility and the reduction of hazardous substances in electronic components.

With its combination of efficiency, power handling, and thermal performance, the STD5407NNT4G from ON Semiconductor stands out as a top choice for designers and engineers looking to optimize their power management solutions.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Zetex Semiconductors
20V P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.5047
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess