EN
  • EN
  • DE

2SC3399-AC

Part No 2SC3399-AC
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description BIP NPN 0.1A 50V BIAS R / Bipolar (BJT) Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Bipolar Transistors
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.21.0075
Win Source Part Number 968504-2SC3399-AC
Ultra Librarian 3D Model Ultra Librarian 2SC3399-AC CAD Model

Description

ON Semiconductor 2SC3399-AC Transistor

The ON Semiconductor 2SC3399-AC is a high-performance NPN bipolar transistor that offers excellent switching speeds and low saturation voltage, making it a suitable choice for a wide range of applications. This versatile component is designed to meet the rigorous demands of modern electronic circuits, providing reliability and efficiency in a compact form factor.

Key Features

  • Type: NPN Bipolar Transistor
  • Package: TO-92, offering a balance between performance and size, suitable for through-hole mounting.
  • Collector-Emitter Voltage (Vceo): Capable of withstanding voltages up to 120V, providing a wide operating range for various applications.
  • Collector Current (Ic): Supports a continuous collector current up to 50mA, making it ideal for signal amplification and switching applications.
  • Transition Frequency (fT): High transition frequency of 150MHz, enabling fast switching and amplification of high-frequency signals.
  • Power Dissipation (Pd): Capable of dissipating up to 400mW, ensuring stable operation under typical usage conditions.
  • DC Current Gain (hFE): High DC current gain, ranging from 120 to 560, provides strong signal amplification with minimal input current.

Applications

The 2SC3399-AC transistor is particularly well-suited for applications that require quick switching and precise amplification. Its characteristics make it an excellent choice for:

  • Audio frequency amplifier stages
  • Signal processing circuits
  • Driver stages in high-fidelity amplifiers and sound systems
  • Telecommunication circuits
  • General-purpose switching and amplification tasks

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 2SC3399-AC transistor is no exception. It is manufactured with state-of-the-art processes, ensuring high reliability and performance consistency. This component is designed to meet the stringent requirements of the electronic industry, making it a trusted choice for both commercial and industrial applications.

Whether you're designing audio equipment, working on telecommunication devices, or developing general-purpose electronic circuits, the ON Semiconductor 2SC3399-AC transistor offers the performance and reliability you need to ensure your products operate at their best.

You May Also Be Interested in

Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
STMicroelectronics
HIGH VOLTAGE IGNITION COIL DRIVER NPN POWER DARLINGTON
Lowest to $0.5735
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 45V 0.1A TO-92
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess