EN
  • EN
  • DE

STK404-070YN-E

Part No STK404-070YN-E
Manufacturer ON Semiconductor
Catalog Linear - Amplifiers - Audio
Description IC HYBRID MOD AUD PWR AMP AB 1CH / Audio Amp Speaker 1-CH Mono 60W Class-AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 60W x 1 @ 6 Ohm
Mounting Style Through Hole
Manufacturer Package 10-SIP
Package 10-SIP
Win Source Part Number 795643-STK404-070YN-E
Popularity Medium
Supply and Demand Status Limited
Family Name STK404-070
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STK404-070YN-E CAD Model

Description

ON Semiconductor STK404-070YN-E Audio Power Amplifier

The STK404-070YN-E is a high-quality audio power amplifier integrated circuit (IC) designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This IC is part of ON Semiconductor's STK series and is specifically engineered to deliver superior audio performance for a wide range of consumer electronics applications including home theater systems, Hi-Fi audio setups, and television sound enhancements.

Key Features

  • Output Power: The STK404-070YN-E is capable of delivering an impressive output power, making it suitable for driving medium to large-sized speakers with clarity and richness in sound quality.
  • High Efficiency: Designed with efficiency in mind, this IC ensures minimal power loss during operation, which translates to better thermal performance and reliability over extended periods of use.
  • Low Distortion: With a focus on audio fidelity, the STK404-070YN-E boasts low harmonic distortion, ensuring that the audio output remains true to the original recording.
  • Multiple Protection Systems: The IC includes various protection features such as thermal shutdown, overcurrent protection, and voltage surge safeguards to ensure the longevity and stable operation of the amplifier.

Applications

The versatility of the STK404-070YN-E makes it an ideal choice for a multitude of audio applications. It is widely used in:

  • Home theater receivers
  • Audio/Video receivers
  • Self-powered speakers
  • Professional audio equipment

Technical Specifications

  • Package: The IC is housed in a compact and thermally efficient package, enabling it to be integrated into space-constrained designs without compromising performance.
  • Pin Configuration: It features a user-friendly pin configuration that simplifies the PCB design process and allows for straightforward implementation in various circuit designs.
  • Audio Quality: The STK404-070YN-E is designed to provide a high-quality audio experience, with minimal noise interference, ensuring a clean and dynamic audio output.

Overall, the STK404-070YN-E from ON Semiconductor is a robust and reliable audio power amplifier IC that offers exceptional performance for a wide range of audio applications. Its combination of power, efficiency, and audio quality makes it a top choice for audio enthusiasts and professionals alike.

You May Also Be Interested in

STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Rohm Semiconductor
IC AMP D STER 2.3W VQFN024V4040
Lowest to $2.2918
Nsiway
13mA 1-Channel 2.5Wx1@4Ω Class D ESOP-8-EP(3.9x4.9x1.27) Audio Amplifiers RoHS
Lowest to $1.0633
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1223
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
100mWx1@25Ω SOIC-28-300mil Audio Amplifiers RoHS
Lowest to $0.4075

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess