EN
  • EN
  • DE
  • IT

STK544UC63K-E

Part No STK544UC63K-E
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Power Driver Modules
Mfr onsemi
Package Tube
Type IGBT
Configuration 3 Phase Inverter
Current 10 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 23-PowerSIP Module, 19 Leads, Formed Leads
Base Product Number STK544
Standard Package 80
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1279103-STK544UC63K-E
Ultra Librarian 3D Model Ultra Librarian STK544UC63K-E CAD Model

Description

ON Semiconductor STK544UC63K-E Intelligent Power Module

The ON Semiconductor STK544UC63K-E is a highly integrated and efficient Intelligent Power Module (IPM) designed for advanced motor drive applications such as those found in washing machines, refrigerators, air conditioners, and industrial machinery. This state-of-the-art module encapsulates a range of features that ensure high performance, reliability, and ease of use in a compact form factor.

Key Features:

  • High Voltage and Current Rating: The STK544UC63K-E operates at a high voltage of up to 600V with a current rating of 15A, making it suitable for a wide range of high-power applications.
  • Integrated Gate Drivers: Equipped with built-in gate drivers, the module simplifies the circuit design by reducing the number of external components required for operation.
  • Overcurrent Protection: The IPM includes an overcurrent protection feature that ensures the safety and longevity of the module by preventing damage due to excessive current flow.
  • Short-Circuit Rated IGBTs: The module utilizes Insulated Gate Bipolar Transistors (IGBTs) that are rated for short circuits, providing additional protection against fault conditions.
  • Under-Voltage Lockout (UVLO): The UVLO function ensures that the module operates within safe voltage levels, protecting the device and the system it controls.
  • Over-Temperature Protection: An integrated temperature sensing circuit provides over-temperature protection, preventing the module from overheating during operation.
  • Optimized for Low Electromagnetic Interference (EMI): The STK544UC63K-E is designed with EMI reduction in mind, making it suitable for use in environments where interference must be minimized.
  • Compact Design: The module's compact footprint allows for a reduction in board space and a simplified layout, which can be crucial in space-constrained applications.

Applications:

The STK544UC63K-E is ideal for a variety of applications that require precise motor control and high-power efficiency. Its robust design and integrated features make it a go-to choice for engineers looking to enhance system performance while maintaining reliability and reducing overall system complexity.

Summary:

ON Semiconductor's STK544UC63K-E Intelligent Power Module represents a leap forward in motor control technology. It provides designers with a comprehensive solution that combines high voltage and current capabilities with advanced protection features and a compact design. This IPM is an excellent choice for those seeking to optimize their motor drive systems with a reliable, efficient, and easy-to-use component.

You May Also Be Interested in

Infineon Technologies
IC MOD PWR HY 600V 20A 29PWRSSIP
Lowest to $118.2720
Powerex Inc.
MOD IPM L-SER 6PAC IPM 1200V 50A
Need more? Email Us
Powerex Inc.
MOD IPM H-BRIDGE CHOPP 50A 600V
Need more? Email Us
Powerex Inc.
MOD IPM 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
STMicroelectronics
SLLIMM-NANO SMALL LOW-LOSS INTEL
Lowest to $12.2581
Powerex Inc.
MOD IPM 6-PAC L1 50A 600V / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us
Powerex Inc.
MOD IPM 6-PAC L1 150A 600V / Power Driver Module IGBT 3 Phase 600 V 150 A Power Module
Need more? Email Us
STMicroelectronics
HIGH EFFICIENCY, HIGH-SIDE SWITC
Lowest to $7.3767
Powerex Inc.
MOD IPM 6-PAC L1 75A 600V / Power Driver Module IGBT 3 Phase 600 V 75 A Power Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2540 $65.0160
8+ $13.3366 $106.6928
12+ $12.9198 $155.0376
16+ $12.5031 $200.0496
21+ $12.0863 $253.8123
28+ $10.8360 $303.4080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess