EN
  • EN
  • DE

STK5F1U3E2D-E

Part No STK5F1U3E2D-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC BRIDGE DRIVER PAR 4DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Applications AC Motors
Load Type Inductive
Technology IGBT
Channel Output Current 50A
Current - Peak Output 76A
Supply Voltage - Operating 12.5 V to 17.5 V
Voltage - Load 450V (Max)
Temperature Range - Operating -20°C to 150°C (TJ)
Features Bootstrap Circuit, Status Flag
Fault Protection Current Limiting, UVLO
Mounting Through Hole
Case / Package 44-DIP
Win Source Part Number 212289-STK5F1U3E2D-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK5F1U3E2D-E CAD Model

Description

The ON Semiconductor STK5F1U3E2D-E is a cutting-edge Intelligent Power Module (IPM) designed to provide a compact and efficient power solution for a wide range of applications, including motor drives, air conditioners, and other home appliances. This highly integrated module encapsulates advanced IGBT (Insulated Gate Bipolar Transistor) technology, delivering high-performance power switching with exceptional thermal characteristics.

Key Features

  • High Voltage Tolerance: The IPM is rated for a maximum voltage of 600V, making it suitable for various industrial and consumer applications that require high voltage operations.
  • Current Capacity: With a continuous current rating of 15A, the STK5F1U3E2D-E is capable of handling significant power levels, ensuring reliability in demanding situations.
  • Integrated Protection Circuits: The module includes under-voltage lockout (UVLO) and over-temperature protection circuits to safeguard the system against abnormal operating conditions.
  • Low Power Loss: The use of ON Semiconductor's advanced IGBT technology minimizes power loss, enhancing overall system efficiency and reducing heat generation.
  • Compact Design: The IPM's small footprint allows for a reduction in PCB size, which is crucial for space-constrained applications.
  • Isolation: Electrical isolation is provided within the module, reducing the need for additional components and simplifying the design process.

Applications

The STK5F1U3E2D-E is an ideal choice for designers looking to improve power density, efficiency, and reliability in their systems. Its versatility makes it suitable for a variety of applications, including:

  • AC motor drives
  • Refrigeration compressors
  • Washing machines
  • Fans and blowers
  • Power inverters

Conclusion

ON Semiconductor's STK5F1U3E2D-E Intelligent Power Module represents a significant advancement in power module technology. Offering a combination of high voltage tolerance, current capacity, and built-in protection features, this IPM is an excellent choice for engineers looking to enhance the performance and reliability of their power management systems. Its compact and efficient design allows for innovative solutions in a broad range of applications.

You May Also Be Interested in

Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Monolithic Power Systems Inc.
IC HALF-BRIDGE PWM TQFN / Half Bridge Driver General Purpose Power MOSFET 18-FCTQFN-EP (5x5)
Need more? Email Us
Vishay
50A VRPOWER INTEGRATED POWER ST / Half Bridge Driver Synchronous Buck Converters Power MOSFET PowerPAK® MLP66-40
Lowest to $2.1152
Infineon Technologies
IC GATE DRIVER 40V QFN / Half Bridge Driver AC Motors, DC Motors, DC-DC Converters, General Purpose Power MOSFET 27-PQFN (7x8)
Lowest to $5.8208
Texas Instruments
IC HALF BRIDGE DRVR 6A 24HTSSOP / Half Bridge (4) Driver DC Motors, General Purpose MOSFET (Metal Oxide) 24-HTSSOP
Lowest to $6.4988
Texas Instruments
IC HALF BRIDGE DRIVER 40A 41VQFN / Half Bridge (3) Driver Synchronous Buck Converters Power MOSFET 41-VQFN-CLIP (5x6)
Lowest to $6.7287
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Texas Instruments
PROTOTYPE
Lowest to $3.5711

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $45.9967 $91.9934
4+ $37.7408 $150.9632
5+ $36.5615 $182.8075
7+ $35.3823 $247.6761
9+ $34.2030 $307.8270
12+ $30.6641 $367.9692
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess