EN
  • EN
  • DE

STK621-015B1-E

Part No STK621-015B1-E
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC MOTOR DRIVER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Part Status Obsolete (End Of Life)
Output Configuration Half Bridge (3)
Interface Logic
Current - Output / Channel 10A
Supply Voltage (V) 12.5V ~ 17.5V
Voltage - Load 400V (Maximum)
Temperature Range - Operating -20°C ~ 100°C
Manufacturer Pack Quantity 8
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812494-STK621-015B1-E
Ultra Librarian 3D Model Ultra Librarian STK621-015B1-E CAD Model

Description

Introducing the STK621-015B1-E Intelligent Power Module from ON Semiconductor

The STK621-015B1-E is a cutting-edge Intelligent Power Module (IPM) designed by ON Semiconductor, a leader in power semiconductor solutions. This module is a highly integrated, compact, and efficient device that is ideal for driving brushless DC motors, AC motors, and other variable speed control systems. Its innovative design is tailored to enhance performance, reliability, and energy efficiency in various applications such as air conditioners, refrigerators, washing machines, and industrial machinery.

Key Features of STK621-015B1-E

  • High Voltage Capability: The module can handle up to 600V, making it suitable for a wide range of industrial applications.
  • High Current Rating: With a current rating of 15A, it can drive most mid-power motors with ease.
  • Inbuilt Protection Features: The STK621-015B1-E comes with overcurrent, overtemperature, and under-voltage lockout protections, ensuring the safety and longevity of the module and the system it controls.
  • Low Loss IGBTs: The module includes low loss Insulated Gate Bipolar Transistors (IGBTs) for efficient power conversion, reducing heat generation and improving overall system efficiency.
  • Integrated Bootstrap Diodes: Bootstrap diodes are integrated into the module to simplify the PCB layout and reduce external component count.
  • Isolation: The IPM provides excellent electrical isolation between the high-power and low-power sections of the circuit, enhancing safety and reliability.

Applications

The versatility of the STK621-015B1-E makes it suitable for a broad range of applications, including:

  • Home appliances such as air conditioners, refrigerators, and washing machines
  • Industrial motor drives
  • Fans and pumps
  • Renewable energy systems like solar inverters and wind turbines

Why Choose STK621-015B1-E?

ON Semiconductor's STK621-015B1-E offers a perfect blend of high performance, compact design, and ease of integration. Its robust construction and embedded protection features ensure that it can withstand the rigors of industrial environments while providing a reliable solution for motor control. By choosing the STK621-015B1-E, designers can reduce system complexity, save space, and achieve a higher level of energy efficiency in their applications.

Overall, the STK621-015B1-E from ON Semiconductor represents a superior choice for designers looking to implement a high-performance power solution in their motor control applications.

You May Also Be Interested in

Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Texas Instruments
2.5-A TO 3.5-A 120-V HALF-BRIDGE / Half Bridge Driver DC Motors, General Purpose Power MOSFET 8-SOIC
Lowest to $1.2535
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $4.2835
STMicroelectronics
IC HALF BRIDGE DRV 1.3A 16VFQFPN
Lowest to $1.5638
Renesas Electronics America
MOTION CONTROL ELECTRONIC PDSO38 / Driver
Need more? Email Us
Maxim Integrated
IC POWER MANAGEMENT / Driver
Lowest to $12.6888
Monolithic Power Systems Inc.
26V,12A INTELLI-PHASE IN TQFN3X3 / Driver
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess