EN
  • EN
  • DE

STK672-622B-E

Part No STK672-622B-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description TWO PHASE, STEPPING MOTOR DRIVER / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 224 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 935430-STK672-622B-E
Ultra Librarian 3D Model Ultra Librarian STK672-622B-E CAD Model

Description

The STK672-622B-E is a high-quality stepper motor driver integrated circuit (IC) developed by ON Semiconductor. This robust and reliable IC is designed to drive bipolar stepper motors in full-step, half-step, quarter-step, and eighth-step modes, enabling precise motor control for a wide range of applications.

Key Features

  • Integrated Unipolar Stepper Motor Driver: The STK672-622B-E integrates a unipolar stepper motor driver, facilitating the design of motor control systems with reduced component count and increased reliability.
  • Output Current: Capable of delivering output current up to 1.5A (without a heat sink), this IC can power a wide range of stepper motors for various applications.
  • Operating Voltage Range: The device operates within a wide voltage range of 10V to 42V, providing versatility in accommodating different motor specifications and system requirements.
  • Micro-Stepping Support: With micro-stepping capability (up to 1/16 step), the STK672-622B-E ensures smooth and precise motor movements, which is critical for applications requiring fine positioning and smooth motion profiles.
  • Built-in Protection Features: The IC is equipped with multiple protection features such as thermal shutdown (TSD), overcurrent protection (ISD), and under voltage lockout (UVLO), ensuring safe operation and longevity of the motor and the driver.

Applications

The STK672-622B-E stepper motor driver IC is suitable for a diverse range of applications including but not limited to:

  • Office automation machines
  • Industrial equipment
  • Medical devices
  • 3D printers
  • Surveillance systems

Conclusion

The ON Semiconductor STK672-622B-E is an advanced stepper motor driver IC that combines performance, precision, and protection features in a single package. It is an ideal choice for designers looking to create efficient and reliable motor control systems for their next-generation applications.

You May Also Be Interested in

ON Semiconductor
IC MOTOR DRIVER PWM BL 14SSOP
Need more? Email Us
ON Semiconductor
IC MOTOR DVR IRIS/AF/ZOOM
Lowest to $8.1493
SANYO Semiconductor (U.S.A) Corporation
3-PHASE BRUSHLESS MOTOR DRIVER
Need more? Email Us
ON Semiconductor
IC MOTOR DVR AF
Need more? Email Us
Microchip Technology
IC MOTOR DRIVER 2V-14V 8DFN
Lowest to $3.0560
ON Semiconductor
Motor/Motion/Ignition Controllers & Drivers
Lowest to $2.7858
ON Semiconductor
IC MOTOR DRIVER SGL PHASE 10UDFN
Need more? Email Us
Texas Instruments
IC MOTOR DRIVER 3V-5.5V 20QFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48HTSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7770 $51.9930
22+ $4.7401 $104.2822
33+ $4.5920 $151.5360
46+ $4.4438 $204.4148
59+ $4.2957 $253.4463
78+ $3.8513 $300.4014
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,310 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess