EN
  • EN
  • DE

STK672-642AN-E

Part No STK672-642AN-E
Manufacturer ON Semiconductor
Catalog PMIC - Motor Drivers, Controllers
Description 2-phase Stepper Motor Driver | IC MOTOR DRIVER UNIPOLAR 19SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Motor Type - Stepper Unipolar
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (2)
Interface Parallel
Technology Power MOSFET
Step Resolution 1, 1/2
Applications General Purpose
Output Current 3.3A
Supply Voltage (V) 4.75V ~ 5.25V
Load Voltage (V) 0V ~ 42V
Temperature Range - Operating 0°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 19-SSIP Formed Leads
Supplier Device Package 19-SIP
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1261273-STK672-642AN-E
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STK672-642AN-E CAD Model

Description

ON Semiconductor STK672-642AN-E Stepper Motor Driver

The STK672-642AN-E, manufactured by ON Semiconductor, is a highly-efficient, unipolar stepper motor driver IC designed to drive a two-phase bipolar stepper motor. This integrated circuit is part of ON Semiconductor's range of motor control products, known for their reliability and performance.

Key Features:

  • High-Resolution Micro-Stepping: The driver supports micro-stepping control, which allows for finer step resolution, leading to smoother motor operation and increased positioning accuracy.
  • Built-In Sequencer: The STK672-642AN-E comes with an in-built sequencer, reducing the need for complex external control and simplifying the design of motor control applications.
  • Low Heat Generation: The IC employs a low-ON resistance (Ron) output stage, which minimizes heat generation and enhances overall efficiency, making it ideal for applications where thermal management is a concern.
  • High Voltage and Current Capacity: Capable of operating at voltages up to 46V and delivering output currents of up to 1.2A, this driver can handle a wide range of stepper motors for diverse applications.
  • Compact Design: The STK672-642AN-E is packaged in a compact, lead-free 29-pin ZIP package, which is convenient for space-constrained applications.

Applications:

The versatility of the STK672-642AN-E makes it suitable for a broad array of applications, including but not limited to:

  • Office Automation Machines
  • Industrial Equipment
  • Medical Instruments
  • 3D Printers
  • Surveillance Equipment

Technical Specifications:

  • Output Current: Up to 1.2A
  • Operating Voltage: 10V to 46V
  • Control Method: Clock input
  • Package: 29-pin ZIP

In conclusion, the STK672-642AN-E from ON Semiconductor is a robust and versatile stepper motor driver that is well-suited for a wide range of applications. Its micro-stepping capability and built-in sequencer make it a convenient choice for designers looking to achieve high precision and smooth motor control without the complexity of additional components.

You May Also Be Interested in

Omron
SENSOR THRU-BEAM 15M NPN DO/LO / Through-Beam Optical Sensor 590.551" (15m) NPN - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
Timer 6S-60MIN Instann Op H3FABUDC24
Need more? Email Us
NOVOSENSE
4-CHANNEL LOW SIDE DRIVER
Lowest to $1.3924
Texas Instruments
DRV8803PWPRG4 Texas Instruments Motor / Motion / Ignition Controllers & Drivers 60V 2.3A 4 channel l ow-side driver with datasheet, inventory, & pricing.
Lowest to $1.6008
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 50CM NPN / Through-Beam Optical Sensor 19.7" (50cm) 1.6' NPN - Open Collector/Light-ON
Need more? Email Us
Omron
SENSOR REFLECTIVE 500MM NPN OPEN / Reflective, Diffuse Optical Sensor 19.685" (500mm) NPN - Open Collector
Lowest to $100.9176
NOVOSENSE
H-BRIDGE BRUSHED DC MOTOR DRIVER
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess