EN
  • EN
  • DE

STK760-221A-E

Part No STK760-221A-E
Manufacturer ON Semiconductor
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR HYBRD INVRTR 1PHASE  /  PFC IC Average Current
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - PFC (Power Factor Correction)
Mfr onsemi
Package Tube
Product Status Obsolete
Mode Average Current
Voltage - Supply 21V ~ 40V
Temperature Range - Operating -20°C ~ 105°C
Mounting Type Through Hole
Package / Case 22-SIP, 17 Leads, Formed
Base Product Number STK760
Other Names 2156-STK760-221A-E-ON,ONSONSSTK760-221A-E
Standard Package 7
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253286-STK760-221A-E
Ultra Librarian 3D Model Ultra Librarian STK760-221A-E CAD Model

Description

The STK760-221A-E is a high-performance power module from ON Semiconductor, a leading provider of semiconductor-based solutions. This module is designed to cater to the demanding requirements of modern electronic applications, offering a robust design that ensures reliability and efficiency in operation.

Key Features:

  • Integrated Power Stage: The module combines power transistors and control circuitry in a single package, simplifying design and reducing time-to-market for power electronics systems.
  • High Voltage Operation: With the capability to handle high voltages, it is well-suited for industrial and consumer applications that require a reliable power source.
  • Thermal Management: The STK760-221A-E is engineered with an advanced thermal design, ensuring that the device operates within safe temperature ranges under various load conditions.
  • Compact Form Factor: Its compact size allows for more space-efficient designs, which is particularly beneficial in applications where space is at a premium.
  • Easy Integration: The module is designed for easy integration into a wide range of electronic circuits, reducing the complexity of system design.
  • Durable Construction: Built with high-quality materials, the STK760-221A-E is designed for longevity and consistent performance, even in harsh environments.

Applications:

The versatile nature of the STK760-221A-E makes it suitable for a variety of applications, including but not limited to:

  • Switching power supplies
  • Motor drives
  • Power inverters
  • Renewable energy systems
  • Industrial machinery

Technical Specifications:

Parameter Value Package Type SIP (Single In-line Package) Output Power Dependent on circuit configuration and cooling Operating Temperature -20°C to +100°C Voltage Rating High Voltage

In summary, the STK760-221A-E from ON Semiconductor is a reliable and efficient solution for power management in a wide range of electronic applications. Its integrated design, high voltage capability, and thermal efficiency make it a go-to choice for engineers and designers looking for a high-quality power module.

You May Also Be Interested in

Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess