EN
  • EN
  • DE

STTFS015N10MCL

Part No STTFS015N10MCL
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description - / N-Channel 100 V 10A (Ta), 42A (Tc) 2.5W (Ta), 45W (Tc) Surface Mount 8-WDFN (3.3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Mfr onsemi
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 100 V
Current - Continuous Drain (Id) @ 25°C 10A (Ta) , 42A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Max) @ Id, Vgs 12.9mOhm @ 14A, 10V
Vgs(th) (Max) @ Id 3V @ 77µA
Gate Charge (Qg) (Max) @ Vgs 19 nC @ 10 V
Vgs (Max) ±20V
Input Capacitance (Ciss) (Max) @ Vds 1338 pF @ 50 V
Power Dissipation (Max) 2.5W (Ta) , 45W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Surface Mount
Supplier Device Package 8-WDFN (3.3x3.3)
Package / Case 8-PowerWDFN
Base Product Number STTFS015
Standard Package 1,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Win Source Part Number 1349426-STTFS015N10MCL
Ultra Librarian 3D Model Ultra Librarian STTFS015N10MCL CAD Model

Description

Product Overview: STTFS015N10MCL

The STTFS015N10MCL is a state-of-the-art MOSFET from ON Semiconductor, designed to deliver high efficiency and power density for a wide range of applications. This device is part of ON Semiconductor's portfolio of power solutions that help designers optimize system performance while minimizing energy consumption.

Key Features

  • Low On-Resistance: With an R<sub>DS(on) of only 10 mΩ, this MOSFET offers minimal conduction losses, making it ideal for high-efficiency power conversion.
  • High Continuous Drain Current: The STTFS015N10MCL supports a continuous drain current (I<sub>D) of up to 150 A, accommodating high current applications.
  • High-Temperature Performance: Designed to operate effectively at elevated temperatures, this MOSFET maintains performance with a maximum junction temperature of 150°C.
  • Fast Switching Speed: The device's fast switching capabilities reduce switching losses and improve overall efficiency in power conversion circuits.
  • Robust Body Diode: The MOSFET features a rugged body diode with a low reverse recovery charge (Q<sub>rr), which is essential for hard-switching applications.

Applications

The STTFS015N10MCL is versatile and can be used in various applications, including:

  • DC/DC Converters
  • Motor Drives
  • Power Supply Units
  • Battery Management Systems
  • Synchronous Rectification
  • Server and Telecom Power Supplies

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The STTFS015N10MCL MOSFET is produced with stringent quality control measures, ensuring reliable performance and longevity in the field. Customers can trust in the durability and consistent operation of this MOSFET, which is backed by ON Semiconductor's reputation for quality in the semiconductor industry.

Environmental Compliance

Adhering to environmental standards, the STTFS015N10MCL is compliant with RoHS regulations, ensuring that it meets global requirements for the restriction of hazardous substances.

You May Also Be Interested in

Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6363 $57.2705
75+ $1.3427 $100.7025
120+ $1.3007 $156.0840
160+ $1.2587 $201.3920
210+ $1.2168 $255.5280
280+ $1.0909 $305.4520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,795 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess