EN
  • EN
  • DE

SURB1620CTT4G

Part No SURB1620CTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 8A D2PAK / SWITCHMODE Power Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Diode Configuration 1 Pair Common Cathode
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 200V
Current - Average Rectified (Io) (per Diode) 8A
Voltage - Forward (Vf) (Maximum) at If 975mV at 8A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 35ns
Current - Reverse Leakage at Vr 5μA at 200V
Mounting Style SMD
Manufacturer Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Supplier Device Package D2PAK-3
Part Number Series MURB1660CT
Manufacturer Pack Quantity 800
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812710-SURB1620CTT4G
Ultra Librarian 3D Model Ultra Librarian SURB1620CTT4G CAD Model

Description

ON Semiconductor SURB1620CTT4G Product Overview

The SURB1620CTT4G from ON Semiconductor is a state-of-the-art Schottky barrier rectifier designed for high-efficiency power management applications. This rectifier is a critical component in modern electronics, providing low forward voltage drop and high surge current capability which is essential for converting alternating current (AC) to direct current (DC) with minimal power loss.

Constructed with ON Semiconductor's patented Schottky technology, the SURB1620CTT4G offers superior performance in a compact, surface-mount D2PAK (TO-263) package. This makes it an ideal choice for space-constrained applications where efficient power conversion is required without compromising performance.

Key Features and Benefits

  • High Current Capability: The device is capable of handling a high average rectified forward current of up to 16 A, making it suitable for high-power applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this rectifier ensures lower power losses and higher efficiency in operation, which is critical for energy-sensitive designs.
  • High Surge Capacity: The SURB1620CTT4G can withstand surge currents, providing robust performance and reliability under stressful conditions.
  • Operating Temperature Range: This component is designed to operate over a wide temperature range, from -55°C to 150°C, ensuring stability and functionality even in extreme environments.
  • RoHS Compliant: The device is environmentally friendly, meeting the Restriction of Hazardous Substances (RoHS) directive, which limits the use of certain hazardous materials in electronic equipment.

Applications

The SURB1620CTT4G is versatile and can be used in a variety of applications, including:

  • Power supply management
  • DC-DC converters
  • Free-wheeling diodes in converters and motor control circuits
  • Automotive applications
  • Power factor correction (PFC) circuits

ON Semiconductor's commitment to quality and performance is evident in the SURB1620CTT4G Schottky barrier rectifier. This component is an excellent choice for designers seeking to enhance the efficiency and reliability of their power management systems. With its robust design and advanced features, the SURB1620CTT4G is poised to meet the demands of a wide array of electronic applications.

You May Also Be Interested in

General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
Micro Commercial Co
DIODE ARRAY GP 250V 200MA SOT23
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3795 $62.0775
105+ $1.1319 $118.8495
160+ $1.0966 $175.4560
220+ $1.0611 $233.4420
285+ $1.0258 $292.3530
380+ $0.9196 $349.4480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,900 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess