EN
  • EN
  • DE

SURS5662T3

Part No SURS5662T3
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Single
Win Source Part Number 194992-SURS5662T3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS5662T3 CAD Model

Description

The SURS5662T3 is a state-of-the-art power diode from ON Semiconductor, designed to provide efficient power conversion in a variety of electronic applications. This product is part of ON Semiconductor's portfolio of energy-efficient devices and is tailored to meet the demands of high-performance power systems.

Key Features

  • High Surge Capability: The SURS5662T3 is engineered to withstand high surge currents, making it ideal for applications that experience transient over-voltage conditions.
  • Low Forward Voltage Drop: With its low forward voltage drop, this diode ensures minimal power loss during operation, enhancing overall system efficiency.
  • Fast Switching Speed: The device boasts fast switching speeds, which is crucial for reducing switching losses and improving the performance of power conversion systems.
  • Robust Thermal Performance: Its excellent thermal performance guarantees reliability under varying operating conditions, including high-temperature environments.

Applications

The SURS5662T3 is versatile and can be used in a wide array of applications, including:

  • Power supply circuits
  • Automotive systems
  • DC-DC converters
  • Free-wheeling diodes in inverter applications
  • High-frequency rectifiers

Product Specifications

The SURS5662T3 boasts impressive specifications that make it a reliable choice for designers and engineers:

  • Package Type: Surface Mount
  • Configuration: Single
  • Maximum Continuous Forward Current: 3A
  • Peak Reverse Voltage: 600V
  • Operating Junction Temperature Range: -55°C to +175°C

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SURS5662T3 is manufactured with rigorous standards, ensuring that it meets the reliability requirements for industrial and automotive-grade applications. The product is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

With its robust design and superior electrical characteristics, the SURS5662T3 from ON Semiconductor is an excellent choice for designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3269 $58.8420
435+ $0.2680 $116.5800
670+ $0.2599 $174.1330
920+ $0.2518 $231.6560
1,185+ $0.2437 $288.7845
1,590+ $0.2183 $347.0970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,370 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess