EN
  • EN
  • DE
  • IT

SURS8160T3G

Part No SURS8160T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Surface Mount Ultrafast Power Rectifiers | DIODE GEN PURP 600V 2A SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 600V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Maximum) at If 1.25V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 75ns
Current - Reverse Leakage at Vr 5μA at 600V
Mounting Style SMD
Manufacturer Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -65°C ~ 175°C
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1262608-SURS8160T3G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SURS8160T3G CAD Model

Description

The SURS8160T3G is a state-of-the-art ultra-fast recovery rectifier designed by ON Semiconductor, renowned for its high efficiency and reliability in power management applications. This component is specifically engineered to cater to the demanding needs of high-performance power supply systems where fast switching and low power loss are critical.

Key Features

  • High Reverse Voltage Capability: The device is capable of withstanding reverse voltages up to 600V, making it suitable for high-voltage applications.
  • Ultra-Fast Recovery Time: With a recovery time of just 35ns, the SURS8160T3G minimizes power loss and improves the efficiency of the entire system.
  • Low Forward Voltage Drop: The low forward voltage drop reduces power dissipation and conserves energy, which is essential for energy-sensitive designs.
  • High Surge Current Capability: It can handle high surge currents, ensuring robust performance during transient conditions.
  • Surface Mount Package: Packaged in a compact SMC (DO-214AB) surface-mount package, it is ideal for space-constrained applications.
  • Pb-Free and RoHS Compliant: The device is lead-free and complies with the RoHS directive, making it suitable for use in environmentally sensitive applications.

Applications

The SURS8160T3G is an excellent choice for a variety of applications that require high-speed switching and low power losses, such as:

  • Power Management Systems
  • Switching Power Supplies
  • Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Snubber Diode Circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality products. The SURS8160T3G ultra-fast recovery rectifier is no exception, offering reliable performance in a wide range of operating conditions. Its robust design ensures longevity and consistent operation, making it a trusted component in critical power management solutions.

You May Also Be Interested in

ON Semiconductor
DIODE SWITCH 100V SOD123 / Diode 100 V 200mA Surface Mount SOD-123
Lowest to $0.0102
Diodes Incorporated
DIODE SCHOTTKY 30V 10A TO220AC / Diode 30 V 10A Through Hole TO-220AC
Lowest to $1.7093
Comchip Technology
DIODE GEN PURP 1KV 2A SOD123F / Diode 1000 V 2A Surface Mount SOD-123F
Need more? Email Us
DIOTEC Electronics Corporation
DIODE GP 800V 1A DO214AC SMA
Lowest to $0.0478
Microchip Technology
DIODE SCHOTTKY 20A 100V ITO220AB / Diode
Lowest to $1.0996
WeEn Semiconductors
DIODE SIL CARBIDE 650V 8A D2PAK / Diode 650 V 8A Surface Mount D2PAK
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 40V 1A DO214AC / Diode 40 V 1A Surface Mount DO-214AC (SMA)
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY 50V 1A SUB SMA / Diode 50 V 1A Surface Mount Sub SMA
Need more? Email Us
Vishay
DIODE GEN PURP 1.2KV 45A TO247AD / Diode 1200 V 45A Through Hole TO-247AD
Lowest to $4.0420

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
170+ $0.3913 $66.5210
405+ $0.3212 $130.0860
625+ $0.3111 $194.4375
860+ $0.3011 $258.9460
1,115+ $0.2911 $324.5765
1,490+ $0.2610 $388.8900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 152,430 pieces
MOQ: 170 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess