EN
  • EN
  • DE

SW2DA-M1-4-7V

Part No SW2DA-M1-4-7V
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 349676-SW2DA-M1-4-7V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SW2DA-M1-4-7V CAD Model

Description

The SW2DA-M1-4-7V is a high-performance Schottky Barrier Rectifier designed by ON Semiconductor, a leading supplier in the semiconductor industry. This rectifier is tailored for applications requiring low voltage drop and high efficiency, making it an ideal choice for modern compact electronic devices.

Key Features

  • Low Forward Voltage Drop: The device features a low forward voltage drop, which enhances system efficiency by reducing power loss during operation.
  • High Current Capability: With its robust design, the SW2DA-M1-4-7V can handle high current loads, making it suitable for demanding applications.
  • Guard Ring Die Construction: The guard ring design provides transient over-voltage protection, ensuring the longevity and reliability of the device.
  • Low Power Loss: High efficiency is achieved through low power loss, which is critical in battery-powered devices.
  • High Surge Capability: The device can withstand high surge currents, offering added protection against sudden spikes in voltage.

Applications

The SW2DA-M1-4-7V is versatile and can be used in a variety of applications, including:

  • Power Supply Management
  • DC-DC Converters
  • Free-Wheeling Diodes
  • Reverse Battery Protection
  • Portable Devices and Battery Charging

Technical Specifications

Parameter Value
Package DO-221AC (SMA)
Peak Repetitive Reverse Voltage 40 V
Average Rectified Forward Current 2 A
Operating Junction Temperature -55°C to +150°C
Storage Temperature Range -55°C to +150°C

With its robust design and superior electrical characteristics, the SW2DA-M1-4-7V from ON Semiconductor stands out as a reliable and efficient solution for your rectification needs.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
LSI Computer Systems
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Mitsubishi
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.4627 $52.3881
7+ $14.3284 $100.2988
11+ $13.8806 $152.6866
15+ $13.4329 $201.4935
20+ $12.9851 $259.7020
26+ $11.6418 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 162 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess