EN
  • EN
  • DE

SZ1SMA5916BT3G

Part No SZ1SMA5916BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 4.3V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 4.3 V 1.5 W ±5% Surface Mount SMA
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package DO-214AC, SMA
Case / Package SMA
Family Name SZ1SMA5916
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 5000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935813-SZ1SMA5916BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5916BT3G CAD Model

Description

ON Semiconductor SZ1SMA5916BT3G Product Overview

The SZ1SMA5916BT3G is a robust voltage regulator diode from ON Semiconductor, renowned for its high-quality electronic components. This product is part of the SMA series and is designed to provide precision voltage regulation in a variety of electronic applications. With its compact SMA DO-214AC package, the SZ1SMA5916BT3G is suitable for high-density circuit boards where space is at a premium.

Key Features and Benefits

  • Stable Performance: The SZ1SMA5916BT3G offers a stable zener voltage from 3.3V to 200V, ensuring consistent operation across a range of conditions.
  • High Power Dissipation: With a power dissipation of 1.5 watts, this component is capable of handling significant energy without compromising its performance.
  • Surge Current Capability: The device is designed to withstand surge currents, making it ideal for applications that may experience transient over-voltage conditions.
  • Low Leakage Current: It features a low leakage current, which helps to reduce power loss and increase the efficiency of the circuit in which it is used.
  • Package: The SMA DO-214AC package provides a compact footprint and is designed for automated assembly processes, allowing for easier integration into a wide range of products.

Applications

The SZ1SMA5916BT3G is versatile and can be used in various applications such as:

  • Power management in consumer electronics
  • Voltage stabilization for sensitive circuits
  • Protection against voltage transients in automotive systems
  • Industrial and commercial electronic equipment
  • Telecommunication infrastructure

Reliability and Quality Assurance

ON Semiconductor is committed to delivering high-quality components that meet rigorous industry standards. The SZ1SMA5916BT3G is manufactured with this commitment in mind, ensuring reliable performance for critical applications. Each diode is subjected to ON Semiconductor's stringent testing protocols to guarantee that it meets the quality and reliability standards that customers expect.

Whether you are designing a power supply, looking to protect sensitive electronic equipment, or need a reliable voltage reference, the SZ1SMA5916BT3G from ON Semiconductor is an excellent choice that combines performance, efficiency, and reliability in a compact form factor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4739 $51.9519
50+ $2.0299 $101.4950
77+ $1.9665 $151.4205
106+ $1.9030 $201.7180
136+ $1.8396 $250.1856
182+ $1.6493 $300.1726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,168 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess