EN
  • EN
  • DE

SZ1SMA5929BT3G

Part No SZ1SMA5929BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 15V 1.5W SMA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power 1.5W
Impedance (Maximum) (Zzt) 9 Ohms
Current - Reverse Leakage at Vr 500nA at 11.4V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 734852-SZ1SMA5929BT3G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5929BT3G CAD Model

Description

ON Semiconductor SZ1SMA5929BT3G Zener Diode

The ON Semiconductor SZ1SMA5929BT3G is a high-quality Zener diode that offers excellent voltage regulation and protection for a wide variety of electronic circuits. This surface-mount Zener diode is part of ON Semiconductor's SMA series and is designed to provide a precise voltage clamping function, making it an essential component for power supply and voltage regulation applications.

Key Features

  • Voltage Range: The SZ1SMA5929BT3G has a nominal Zener voltage of 3.9V, which is suitable for various applications where a specific voltage regulation is required.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle a significant amount of power, ensuring stable operation under typical circuit conditions.
  • Package: Packaged in a compact SMA (DO-214AC) package, the SZ1SMA5929BT3G is ideal for high-density circuit boards where space is at a premium.
  • Surge Current Capability: It can withstand surge currents, making it reliable for use in circuits exposed to transient voltage spikes.
  • Temperature Stability: The diode offers excellent stability over a broad temperature range, ensuring consistent performance across various operating conditions.
  • Tolerance: A tight tolerance level ensures precise voltage regulation, which is critical for sensitive electronic components.

Applications

  • Power supply regulation
  • Overvoltage protection
  • Voltage reference
  • Switching power supplies
  • Consumer electronics

The SZ1SMA5929BT3G from ON Semiconductor is a robust and reliable Zener diode that provides designers with a cost-effective solution for protecting sensitive electronics from voltage transients. Its combination of low leakage current, high surge capability, and tight voltage tolerance makes it an excellent choice for maintaining the integrity and longevity of electronic systems. Whether used in industrial, commercial, or consumer applications, the SZ1SMA5929BT3G is a versatile component that ensures stable and reliable performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5529 $52.5255
225+ $0.4537 $102.0825
345+ $0.4395 $151.6275
475+ $0.4253 $202.0175
610+ $0.4112 $250.8320
815+ $0.3686 $300.4090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 44,970 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess