EN
  • EN
  • DE

SZ1SMA5930BT3G

Part No SZ1SMA5930BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 1.5W SMA  /  Zener Diode 16 V 1.5 W ±5% Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 1.5 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AC, SMA
Supplier Device Package SMA
Base Product Number SZ1SMA5930
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZ1SMA5930BT3GOSTR,SZ1SMA5930BT3GOSDKR,SZ1SMA5930BT3G-ND,SZ1SMA5930BT3GOSCT
Standard Package 5,000
Win Source Part Number 972381-SZ1SMA5930BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMA5930BT3G CAD Model

Description

The SZ1SMA5930BT3G is a high-quality Zener voltage regulator diode designed and manufactured by ON Semiconductor, a leading name in the semiconductor industry. This robust component is engineered to provide excellent voltage regulation with a minimal footprint, making it suitable for a wide range of electronic applications.

Key Features

  • Voltage Range: The device features a 3.9V nominal Zener voltage which is ideal for various circuit designs requiring precise voltage control.
  • Power Dissipation: Capable of handling up to 1.5 watts of power dissipation, this Zener diode can withstand significant thermal stresses in circuit operation.
  • Surface Mount Package: Packaged in a SMA (DO-214AC) surface-mount package, the SZ1SMA5930BT3G is designed for automated assembly processes, helping to reduce manufacturing costs and time.
  • High Reliability: ON Semiconductor's commitment to quality ensures that this Zener diode offers superior reliability, making it suitable for mission-critical applications.
  • Thermal Stability: The SZ1SMA5930BT3G operates effectively over a wide temperature range, maintaining its performance characteristics even under varying environmental conditions.
  • Regulatory Compliance: This product is compliant with the RoHS directive, meaning it is free from hazardous substances commonly found in electronic components.

Applications

The SZ1SMA5930BT3G is versatile enough to be used in a multitude of applications including but not limited to:

  • Voltage regulation modules
  • Over-voltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

As a trusted component from ON Semiconductor, the SZ1SMA5930BT3G is a reliable choice for designers and engineers looking to incorporate a stable Zener diode into their electronic designs. Its combination of power capability, compact size, and high reliability make it an excellent choice for both prototyping and mass production.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
155+ $0.3809 $59.0395
370+ $0.3127 $115.6990
575+ $0.3028 $174.1100
790+ $0.2931 $231.5490
1,020+ $0.2834 $289.0680
1,365+ $0.2540 $346.7100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 155 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess