EN
  • EN
  • DE

SZ1SMB5918BT3G

Part No SZ1SMB5918BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 5.1V 3W SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 5.1 V 3 W
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Family Name SZ1SMB5918
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZ1SMB5918BT3GOSTR, SZ1SMB5918BT3G-ND, SZ1SMB5918BT3GOSCT, SZ1SMB5918BT3GOSDKR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 850297-SZ1SMB5918BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5918BT3G CAD Model

Description

ON Semiconductor SZ1SMB5918BT3G - Zener Voltage Regulator Diode

The SZ1SMB5918BT3G is a surface-mount Zener diode, expertly crafted by ON Semiconductor, designed to offer excellent voltage regulation with a minimal footprint. This diode is a popular choice for a wide array of applications where precise voltage control is essential, from power supply circuits to voltage reference implementations. Its compact SMB package allows for efficient space utilization on printed circuit boards, making it an ideal choice for modern, space-constrained electronic designs.

Key Features

  • Voltage Regulation: The SZ1SMB5918BT3G provides a nominal Zener voltage of 5.1V, which makes it suitable for a variety of voltage regulation tasks in electronic circuits.
  • Power Handling: This Zener diode can dissipate up to 3 watts of power, ensuring reliable performance in high-power applications.
  • Package Type: Encased in a highly durable SMB package, it offers a robust solution for surface-mount technology (SMT) applications.
  • High Surge Capability: It is designed to handle surge currents effectively, which enhances the protection of the circuit during voltage spikes.
  • Temperature Stability: The diode features a low dynamic impedance and operates within a wide temperature range, ensuring stable performance under varying environmental conditions.

Applications

The SZ1SMB5918BT3G is versatile and can be utilized in an array of applications, including:

  • Consumer electronics
  • Telecommunication systems
  • Industrial control panels
  • Automotive systems
  • Computer motherboards

Quality and Reliability

ON Semiconductor is renowned for their commitment to quality and the SZ1SMB5918BT3G is no exception. It is produced with the highest standards, ensuring that each diode performs reliably over its lifespan. The device is also Pb-free and RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

In summary, the SZ1SMB5918BT3G from ON Semiconductor is a high-performance Zener diode that combines efficient voltage regulation with a compact form factor and robust performance. Whether it's for consumer electronics or industrial systems, this diode is an excellent choice for designers seeking a reliable and space-efficient voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
130+ $0.4515 $58.6950
315+ $0.3705 $116.7075
485+ $0.3590 $174.1150
670+ $0.3473 $232.6910
860+ $0.3358 $288.7880
1,155+ $0.3010 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 49,900 pieces
MOQ: 130 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess