EN
  • EN
  • DE

SZ1SMB5931BT3G

Part No SZ1SMB5931BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 18V 3W SMB / Zener Diode 18 V 3 W ±5% Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 18 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 12 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 13.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting SMD (SMT)
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number SZ1SMB5931
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZ1SMB5931BT3G-ND,SZ1SMB5931BT3GOSTR,SZ1SMB5931BT3GOSCT,2156-SZ1SMB5931BT3G-OS,ONSONSSZ1SMB5931BT3G,SZ1SMB5931BT3GOSDKR
Standard Package 2,500
Win Source Part Number 968663-SZ1SMB5931BT3G
Ultra Librarian 3D Model Ultra Librarian SZ1SMB5931BT3G CAD Model

Description

ON Semiconductor SZ1SMB5931BT3G Zener Diode

The SZ1SMB5931BT3G from ON Semiconductor is a robust surface-mount Zener diode designed for applications requiring voltage regulation and transient voltage protection. This diode is a part of ON Semiconductor's SMB series and is packaged in a compact SMB (DO-214AA) package, making it ideal for space-constrained designs.

Key Features

  • Voltage Regulation: With a nominal Zener voltage of 18V, the SZ1SMB5931BT3G provides precise voltage regulation, ensuring stable operation for sensitive electronic circuits.
  • Power Dissipation: This Zener diode has a power dissipation rating of 3W, which allows it to handle significant power levels, making it suitable for a wide range of industrial and commercial applications.
  • Surge Protection: It features excellent clamping capabilities, which enables it to protect circuits against voltage spikes and surges that can occur due to transient events.
  • Thermal Performance: The SMB package enhances the thermal performance of the diode, allowing it to maintain functionality even under high temperature operating conditions.
  • Reverse Leakage Current: The SZ1SMB5931BT3G boasts a low reverse leakage current, which contributes to the overall efficiency of the circuit by minimizing power loss.

Applications

The ON Semiconductor SZ1SMB5931BT3G Zener diode is versatile and can be used in a variety of applications, including:

  • Voltage stabilization circuits
  • Power supply units
  • Overvoltage protection systems
  • Consumer electronics
  • Automotive electronics
  • Telecommunication devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZ1SMB5931BT3G is no exception. It is designed to meet the rigorous standards of the industry, ensuring reliability and performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental sustainability.

In summary, the SZ1SMB5931BT3G Zener diode from ON Semiconductor is a high-performance solution for circuit protection and voltage regulation. Its compact form factor, combined with its power handling capabilities and reliability, make it an excellent choice for designers looking to enhance their electronic systems.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.4918 $51.6390
250+ $0.4036 $100.9000
385+ $0.3910 $150.5350
530+ $0.3784 $200.5520
685+ $0.3657 $250.5045
915+ $0.3279 $300.0285
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess