The OP17GZ precision operational amplifier from Analog Devices Inc. stands out as a high-performance component designed for a wide range of applications that demand accuracy and stability. This operational amplifier (op-amp) is a part of the OP17 series, known for its excellent balance of parameters, making it an ideal choice for precision instrumentation, data acquisition systems, and industrial controls.
Key Features
- High Precision: The OP17GZ offers exceptional precision with very low offset voltage and drift, ensuring reliable performance in critical applications.
- Low Noise: It features low noise characteristics, which are essential for sensitive electronic applications where signal integrity is paramount.
- Stable with High Capacitive Loads: The OP17GZ is designed to be stable when driving capacitive loads, a common challenge for many operational amplifiers.
- Wide Supply Range: The device operates over a wide range of supply voltages, accommodating various application requirements and simplifying power supply design.
- Robust Output Stage: The output stage can drive heavy loads while maintaining linearity, making it suitable for driving actuators or other high-power devices.
Applications
The versatility of the OP17GZ allows it to be used in numerous applications, including:
- High-precision instrumentation
- Active filters and signal conditioning
- Data acquisition systems
- Industrial process controls
- Analog-to-digital converters (ADC) interfacing
Technical Specifications
| Parameter |
Value |
| Offset Voltage |
Typically under 25 µV |
| Input Bias Current |
Low |
| Supply Voltage Range |
±4.5V to ±22V |
| Output Drive Capability |
10mA |
| Package Type |
TO-99 |
For engineers and designers looking for an operational amplifier that delivers high fidelity and stability, the OP17GZ from Analog Devices Inc. is an excellent choice that combines industry-leading performance with reliable operation.