EN
  • EN
  • DE

SMJ320C40GFM40

Part No SMJ320C40GFM40
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description SMJ320C40 MILITARY CERAMIC C40 D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
ECCN 3A001A2C
HTSUS 8542.31.0001
Win Source Part Number 669240-SMJ320C40GFM40
Ultra Librarian 3D Model Ultra Librarian SMJ320C40GFM40 CAD Model

Description

The SMJ320C40GFM40 is a high-performance digital signal processor (DSP) from Texas Instruments, renowned for its robust processing capabilities and versatile applications. This DSP is part of the SMJ320C4x DSP family, which is designed to meet the demanding requirements of high-speed numeric processing tasks.

Key Features

  • Architecture: The SMJ320C40GFM40 is built on a highly advanced, parallel processing architecture. This includes multiple execution units that operate concurrently, allowing for efficient instruction processing and high throughput.
  • Speed: With a clock speed of up to 40 MHz, this DSP can perform a vast number of calculations per second, making it suitable for applications that require real-time processing and rapid computational capabilities.
  • Memory: It incorporates a large on-chip memory, which includes both program and data RAM, facilitating quick access to instructions and operands. This internal memory significantly enhances the overall performance by reducing the need for external memory access.
  • I/O Ports: The device features a variety of input/output ports, enabling it to interface with a wide range of peripherals and support multiple communication protocols.
  • Power Efficiency: Despite its high-speed operation, the SMJ320C40GFM40 maintains power efficiency, which is critical in portable and energy-sensitive applications.

Applications

The versatility of the SMJ320C40GFM40 makes it an ideal choice for a multitude of applications, including but not limited to:

  • Telecommunications
  • Medical imaging
  • Industrial control systems
  • Audio and video processing
  • Instrumentation

Reliability and Support

Texas Instruments is known for its commitment to quality and reliability, and the SMJ320C40GFM40 is no exception. It is designed to meet stringent industry standards, ensuring long-term performance in various environments. Additionally, Texas Instruments provides comprehensive technical support and extensive documentation, making the integration of the SMJ320C40GFM40 into your projects seamless and straightforward.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED PT 160 MIPS 144-BGA
Lowest to $99.7204
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess