The SZ2887AT3G, crafted by the renowned ON Semiconductor, stands as a testament to the company's commitment to excellence in electronic component design. This product is a high-performance, surface-mount Zener diode that is widely used in voltage regulation and voltage reference applications. Its precise voltage control and reliability make it a preferred choice for engineers and designers in various fields, including consumer electronics, automotive, and industrial applications.
Key Features
- Voltage Regulation: The SZ2887AT3G provides a stable Zener voltage, making it ideal for use in voltage regulation circuits to maintain a constant voltage level.
- Power Dissipation: With a power dissipation of 1 Watt, it can handle significant power levels, suitable for a wide range of applications.
- Package: The device comes in a small SOD-123 package, which is perfect for space-constrained applications.
- High Reliability: ON Semiconductor's commitment to quality ensures that this Zener diode offers excellent reliability, with a low leakage current and tight voltage tolerance.
- RoHS Compliant: The SZ2887AT3G is RoHS compliant, meaning it meets the strict standards set for hazardous substance regulations, making it environmentally friendly.
Applications
The versatile nature of the SZ2887AT3G Zener diode allows it to be used in a multitude of applications. Some of its common uses include:
- Voltage regulation in power supplies
- Overvoltage protection circuits
- Switching power supplies
- Consumer electronics such as televisions and computers
- Automotive electronics where stable voltage is critical
- Industrial control systems
Technical Specifications
| Parameter |
Value |
| Zener Voltage |
Typically at 3.3V |
| Power Dissipation |
1W |
| Package |
SOD-123 |
| Operating Temperature Range |
-55°C to +150°C |
| Compliance |
RoHS |
With its robust design and comprehensive features, the SZ2887AT3G from ON Semiconductor is a reliable and efficient solution for your voltage regulation needs.