EN
  • EN
  • DE
  • IT

SZBZX84C11LT1G

Part No SZBZX84C11LT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 11 V
Tolerance ±5%
Power - Max 225 mW
Impedance (Max) (Zzt) 20 Ohms
Current - Reverse Leakage @ Vr 100 nA @ 8 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
Other Names SZBZX84C11LT1GOSCT,ONSONSSZBZX84C11LT1G,SZBZX84C11LT1GOSDKR,2156-SZBZX84C11LT1G-OS,SZBZX84C11LT1G,SZBZX84C11LT1GOSTR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279709-SZBZX84C11LT1G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C11LT1G CAD Model

Description

The SZBZX84C11LT1G is a high-performance Zener diode from ON Semiconductor, designed to offer excellent voltage regulation with a minimal footprint. This small surface-mount device is ideal for a wide range of applications, including voltage stabilization and clipping circuits. The Zener diode is a fundamental component in power management solutions, providing a simple and efficient method for voltage regulation.

Key Features

  • Voltage Range: The Zener voltage range for the SZBZX84C11LT1G is precisely 11 volts, making it suitable for applications that require a regulated voltage of around this value.
  • Power Dissipation: With a power dissipation of 350 mW, this Zener diode can handle a moderate amount of power, ensuring stable operation in various electronic circuits.
  • Package: The device comes in a small SOT-23 package, which is ideal for space-constrained applications. This package is widely used in industry and is compatible with standard PCB assembly processes.
  • High Stability: The SZBZX84C11LT1G offers excellent stability and reliability, making it an ideal choice for critical applications where consistent performance is necessary.
  • Temperature Range: It operates within a wide temperature range of -55°C to +150°C, ensuring functionality across diverse environmental conditions.

Applications

The SZBZX84C11LT1G can be used in a variety of electronic circuits and applications, including:

  • Consumer Electronics
  • Industrial Systems
  • Telecommunication Devices
  • Power Supply Circuits
  • Protection Circuits

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZBZX84C11LT1G is no exception. Manufactured with high standards, this Zener diode ensures performance and durability, providing engineers and designers with a dependable component for their electronic designs.

Environmental Compliance

The SZBZX84C11LT1G is compliant with RoHS (Restriction of Hazardous Substances) directives, meaning it is manufactured with a focus on environmental safety and sustainability. This compliance ensures that the device is free from certain hazardous materials, making it suitable for use in a wide range of consumer and commercial products.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1W 24V LL-41
Lowest to $0.0243
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 3.1V~3.5V 500mW 3.3V LL-34
Lowest to $0.0072
ShenZhen SlkorMicro Semicon Co. Ltd
14.25V~15.75V 500mW 15V SOD-123
Lowest to $0.0160
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.5V~2.9V 500mW 2.7V LL-34
Lowest to $0.0128
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239
ShenZhen SlkorMicro Semicon Co. Ltd
1W 5.1V LL-41
Lowest to $0.0296
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0771
ShenZhen SlkorMicro Semicon Co. Ltd
1W 27V LL-41
Lowest to $0.0305
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0109

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
1,955+ $0.0332 $64.9060
4,740+ $0.0273 $129.4020
7,355+ $0.0264 $194.1720
10,155+ $0.0255 $258.9525
13,090+ $0.0248 $324.6320
17,545+ $0.0222 $389.4990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,845 pieces
MOQ: 1955 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess