EN
  • EN
  • DE
  • IT

SZBZX84C16ET3G

Part No SZBZX84C16ET3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 16V 225MW SOT23-3  /  Zener Diode 16 V 225 mW ±6% Surface Mount SOT-23-3 (TO-236)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±6%
Power - Max 225 mW
Impedance (Max) (Zzt) 40 Ohms
Current - Reverse Leakage @ Vr 50 nA @ 11.2 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number SZBZX84
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Standard Package 10,000
Win Source Part Number 968458-SZBZX84C16ET3G
Ultra Librarian 3D Model Ultra Librarian SZBZX84C16ET3G CAD Model

Description

Product Overview: SZBZX84C16ET3G

The SZBZX84C16ET3G is a high-performance, surface-mounted Zener diode designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This Zener diode is part of the BZX84 series, which is renowned for its reliability and efficiency in voltage regulation applications. The SZBZX84C16ET3G is specifically engineered to provide a precise voltage reference of 16V, making it an ideal choice for various electronic circuits requiring a stable and accurate voltage clamp.

Key Features

  • Zener Voltage: 16V with tight tolerance for precise voltage regulation.
  • Power Dissipation: Capable of dissipating up to 300mW, ensuring robust performance in a small package.
  • Package: Delivered in a compact SOT-23 surface-mount package, which allows for efficient use of PCB space and is suitable for high-density circuit designs.
  • Operating Temperature: Designed to operate within a wide temperature range from -55°C to +150°C, accommodating various environmental conditions.
  • Qualification: Qualified in accordance with AEC-Q101 standards, making it suitable for automotive applications.
  • Configuration: Available in a standard configuration, allowing for flexibility in circuit design.

Applications

The SZBZX84C16ET3G Zener diode is versatile and can be used in a multitude of applications. It is particularly well-suited for:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Automotive electronics
  • Industrial equipment

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The SZBZX84C16ET3G Zener diode is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry. Its compliance with AEC-Q101 standards is a testament to its durability and reliability, making it a trustworthy component for critical applications.

Environmental Compliance

In alignment with global environmental standards, the SZBZX84C16ET3G adheres to RoHS directives, ensuring that it is free from hazardous substances. This commitment to environmental sustainability makes it a responsible choice for manufacturers looking to create eco-friendly products.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
1W 20V LL-41
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
SOT-23
Lowest to $0.0239
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 9.4V~10.6V 500mW 10V SOD-123
Lowest to $0.0420
ShenZhen SlkorMicro Semicon Co. Ltd
15.2V~16.8V 500mW 16V SOD-123
Lowest to $0.0198
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 4.7V LL-41
Lowest to $0.0287
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.8V~3.2V 500mW 3V LL-34
Lowest to $0.0082

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
600+ $0.1081 $64.8600
1,460+ $0.0887 $129.5020
2,260+ $0.0859 $194.1340
3,115+ $0.0832 $259.1680
4,030+ $0.0804 $324.0120
5,390+ $0.0721 $388.6190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 600 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess