EN
  • EN
  • DE

SZESD7C3.3DT5G

Part No SZESD7C3.3DT5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description SOT-723 EUT SNGL CPR PBF  /  Clamp Ipp Tvs Diode Surface Mount SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Diodes
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Type Zener
Unidirectional Channels 2
Voltage - Reverse Standoff (Typ) 3.3V (Max)
Voltage - Breakdown (Min) 5V
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 12pF @ 1MHz
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SOT-723
Supplier Device Package SOT-723
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-SZESD7C3.3DT5GTR
Standard Package 8,000
Win Source Part Number 1002957-SZESD7C3.3DT5G
Ultra Librarian 3D Model Ultra Librarian SZESD7C3.3DT5G CAD Model

Description

ON Semiconductor SZESD7C3.3DT5G ESD Protection Diode

The ON Semiconductor SZESD7C3.3DT5G is a cutting-edge electrostatic discharge (ESD) protection diode specifically designed to safeguard voltage-sensitive components from ESD and transient voltage events. This robust diode is an ideal solution for high-speed data lines and general-purpose ESD protection applications where board space is at a premium.

Key Features:

  • Low Clamping Voltage: The SZESD7C3.3DT5G offers a low dynamic resistance and clamping voltage, ensuring that sensitive circuitry is protected from the damaging effects of ESD.
  • ESD Protection: It is capable of withstanding ESD strikes of ±20 kV (air discharge) and ±15 kV (contact discharge) as per the IEC 61000-4-2 standard, providing robust protection for your electronic devices.
  • Small Package Size: Enclosed in a SOD-523 package, the device is extremely compact, making it perfect for applications where PCB real estate is crucial.
  • Fast Response Time: The SZESD7C3.3DT5G reacts in nanoseconds to transient voltage spikes, offering immediate protection against ESD events.
  • Low Leakage Current: With its low leakage current, it ensures minimal power loss when the device is in standby mode, contributing to the energy efficiency of the overall system.
  • RoHS Compliant: The product is compliant with RoHS standards, minimizing the environmental impact by avoiding the use of hazardous substances.

Applications:

The versatility of the SZESD7C3.3DT5G makes it suitable for a wide range of applications, including:

  • Portable Electronics
  • USB Interfaces
  • Smartphones and Tablets
  • Microcontroller Input/Output Protection
  • High-Speed Data Line Protection

ON Semiconductor's commitment to quality and performance is evident in the SZESD7C3.3DT5G ESD protection diode. This device is designed to integrate seamlessly into your circuit design, providing a shield against ESD without compromising signal integrity or adding unnecessary bulk to your product's design. Whether you're working on consumer electronics, communication devices, or sensitive instrumentation, the SZESD7C3.3DT5G is an excellent choice for reliable ESD protection.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
Diodes Incorporated
TRANSIENT VOLTAGE SUPPRESSOR PP
Lowest to $0.6403
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess