EN
  • EN
  • DE

SZESD8351XV2T1G

Part No SZESD8351XV2T1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 3.3VWM 11.2VC SOD523
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 31 Weeks
Features 11.2V Clamp 5A (8/20µs) Ipp Tvs Diode Surface Mount SOD-523
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C (TJ)
Mounting Surface Mount
Package SC-79, SOD-523
Case / Package SOD-523
Family Name SZESD8351
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number , SZESD8351XV2T1G-ND, 488-SZESD8351XV2T1GDKR, 488-SZESD8351XV2T1GTR, 488-SZESD8351XV2T1GCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898766-SZESD8351XV2T1G
Ultra Librarian 3D Model Ultra Librarian SZESD8351XV2T1G CAD Model

Description

ON Semiconductor SZESD8351XV2T1G Overview

The SZESD8351XV2T1G from ON Semiconductor is a robust electrostatic discharge (ESD) protection device designed to safeguard high-speed data lines and other sensitive circuits from the damaging effects of ESD events. This component is essential for any application where data integrity and component longevity are of paramount importance.

Key Features

  • ESD Protection: The device offers excellent ESD protection, capable of withstanding ESD strikes up to ±20 kV air discharge and ±15 kV contact discharge, as per the IEC61000-4-2 standard, ensuring the safety of the protected component.
  • Low Capacitance: With a low loading capacitance of just 0.5 pF (typical), the SZESD8351XV2T1G is ideal for protecting high-speed data lines without compromising signal integrity.
  • Low Clamping Voltage: Its low clamping voltage minimizes the stress on the protected circuit during an ESD event, thereby enhancing the reliability of the overall system.
  • Small Package: The compact SOD-523 package is space-efficient and suitable for high-density circuit designs, making it a versatile choice for a wide range of applications.
  • Lead-Free and RoHS Compliant: The device is lead-free and RoHS compliant, making it suitable for use in environmentally sensitive applications and complying with current environmental regulations.

Applications

The SZESD8351XV2T1G is designed for use in a variety of applications where ESD protection is critical. It is commonly used in:

  • USB interfaces
  • HDMI and DisplayPort interfaces
  • Digital Visual Interface (DVI)
  • Antenna terminals
  • Smartphones, tablets, and other portable devices
  • High-speed data lines in consumer electronics

Conclusion

With its robust ESD protection capabilities, low capacitance, and small form factor, the ON Semiconductor SZESD8351XV2T1G is an excellent choice for designers looking to enhance the durability and reliability of their electronic products. Its compliance with environmental standards further ensures its applicability in a global market with increasing environmental awareness.

You May Also Be Interested in

Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Micro Commercial Co
TVS DIODE 12VWM 28VC SOT23
Lowest to $0.2911
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7594 $52.7820
70+ $1.4437 $101.0590
110+ $1.3985 $153.8350
150+ $1.3534 $203.0100
195+ $1.3083 $255.1185
260+ $1.1730 $304.9800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess