EN
  • EN
  • DE

SZESD9X12ST5G

Part No SZESD9X12ST5G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 12VWM 23.7VC SOD923
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Estimated Pruduction Lead Time 51 Weeks
Features 23.7V Clamp 5.9A (8/20µs) Ipp Tvs Diode Surface Mount SOD-923
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOD-923
Case / Package SOD-923
Family Name SZESD9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Quantity per package 8000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898770-SZESD9X12ST5G
Ultra Librarian 3D Model Ultra Librarian SZESD9X12ST5G CAD Model

Description

ON Semiconductor SZESD9X12ST5G ESD Protection Device

The ON Semiconductor SZESD9X12ST5G is a state-of-the-art ESD (Electrostatic Discharge) protection device designed to safeguard sensitive electronic components from electrostatic shocks. This compact and robust component is ideal for high-speed data lines and general-purpose ESD protection applications where board space is at a premium. With its low clamping voltage and fast response time, the SZESD9X12ST5G ensures the safety and reliability of your electronic devices.

Key Features

  • Low Clamping Voltage: The device offers excellent protection by clamping the excess voltage during an ESD event, thus preventing damage to the protected component.
  • Low Capacitance: With a design optimized for high-speed applications, the SZESD9X12ST5G has low capacitance, ensuring signal integrity is maintained without compromising on protection.
  • Fast Response Time: The device reacts swiftly to ESD strikes, providing immediate protection to prevent the buildup of harmful voltages.
  • SC-88 Package: The small SC-88 package is perfect for space-constrained applications, allowing designers to incorporate ESD protection without having to increase the size of their designs.
  • RoHS Compliant: The SZESD9X12ST5G is compliant with RoHS (Restriction of Hazardous Substances) standards, making it suitable for use in various international markets.

Applications

The SZESD9X12ST5G is versatile and can be used in a variety of applications, including:

  • USB interfaces
  • HDMI ports
  • DisplayPort interfaces
  • High-speed data lines
  • Portable electronics
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the SZESD9X12ST5G meets the stringent requirements for ESD protection in modern electronic devices. Whether it's for personal electronics or industrial applications, this ESD protection device provides reliable performance in a tiny footprint, making it an excellent choice for designers looking to enhance the durability and longevity of their products.

You May Also Be Interested in

Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
STMicroelectronics
TVS DIODE 15VWM 23VC SOD882T
Lowest to $0.1165
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Diodes Incorporated
General Protection PP SOT23 T&R
Lowest to $0.5821
Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Nexperia USA Inc.
TVS DIODE 5VWM 5.5VC DFN2510D-10
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2519 $51.0228
29+ $3.4888 $101.1752
45+ $3.3797 $152.0865
62+ $3.2707 $202.7834
80+ $3.1617 $252.9360
106+ $2.8346 $300.4676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess