EN
  • EN
  • DE
  • IT

SZMM3Z10VT1G

Part No SZMM3Z10VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 10V 300MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±6%
Maximum Power 300mW
Impedance (Maximum) (Zzt) 20 Ohms
Current - Reverse Leakage at Vr 100nA at 8V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-76, SOD-323
Supplier Device Package SOD-323
Family Part Number MM3Z10
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 757044-SZMM3Z10VT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SZMM3Z10VT1G CAD Model

Description

ON Semiconductor SZMM3Z10VT1G Zener Diode

The ON Semiconductor SZMM3Z10VT1G is a high-quality Zener diode that offers a combination of low voltage regulation and high power dissipation capabilities. This surface mount Zener diode is designed to provide a precise voltage regulation solution in a compact SOD-323 package, making it an excellent choice for space-constrained applications.

With a nominal Zener voltage of 10V and a tolerance of ±5%, the SZMM3Z10VT1G ensures accurate voltage regulation for your circuitry. The device is capable of handling a power dissipation of 300 mW, which is impressive for its small size. This allows it to support applications requiring a stable reference voltage under varying load conditions.

The SZMM3Z10VT1G is characterized by its low leakage current and excellent stability. It is designed to operate at a wide range of temperatures, from -55°C to +150°C, making it suitable for use in harsh environments. This feature ensures reliable performance of the diode across diverse operating conditions, making it a versatile component for various electronic designs.

ON Semiconductor has also focused on the longevity and reliability of the SZMM3Z10VT1G. The device is engineered with high-quality materials to withstand the test of time, ensuring that it can maintain its performance over a wide range of environmental and electrical stresses. This makes it an ideal choice for critical applications where long-term stability is paramount.

Applications for the SZMM3Z10VT1G are diverse and include voltage regulation in power supplies, protection circuits, and as a reference voltage in analog-to-digital converters, among others. Its small footprint and robust design make it a preferred choice for designers looking to optimize board space without compromising on performance.

In summary, the ON Semiconductor SZMM3Z10VT1G Zener diode is a reliable and efficient solution for precise voltage regulation needs. Its compact size, power handling capabilities, and stability make it a valuable component for a wide range of electronic applications.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.4366
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
345+ $0.1456 $50.2320
840+ $0.1195 $100.3800
1,300+ $0.1157 $150.4100
1,790+ $0.1120 $200.4800
2,310+ $0.1083 $250.1730
3,090+ $0.0971 $300.0390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,500 pieces
MOQ: 345 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess