EN
  • EN
  • DE

SZMM3Z15VST1G

Part No SZMM3Z15VST1G
Manufacturer ON Semiconductor
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1097645-SZMM3Z15VST1G
Categories OEM Parts( S )
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SZMM3Z15VST1G CAD Model

Description

ON Semiconductor SZMM3Z15VST1G Product Overview

The ON Semiconductor SZMM3Z15VST1G is a robust, high-performance Zener diode designed for a variety of applications. This small surface-mount device is part of ON Semiconductor's expansive Zener diode product line, which is renowned for providing reliable voltage regulation solutions. With its precise voltage control and stability, it is ideally suited for use in voltage regulation applications, offering protection against overvoltage conditions and ensuring consistent performance.

Key Features

  • Voltage Regulation: The SZMM3Z15VST1G offers a nominal Zener voltage of 15V, providing a stable reference voltage for your circuit.
  • Power Dissipation: With a power dissipation of 200mW, this Zener diode can handle a fair amount of energy without overheating, ensuring long-term reliability.
  • Package: The device comes in a compact SOD-323 package, which is ideal for space-constrained applications.
  • High Surge Capability: It is capable of withstanding surge events, making it a suitable choice for protecting sensitive electronics against transient voltage spikes.
  • Low Leakage Current: It features a low leakage current, contributing to the overall efficiency of the application it's used in.
  • Temperature Range: The SZMM3Z15VST1G operates within a wide temperature range of -55°C to +150°C, accommodating various operating conditions.
  • RoHS Compliant: This product complies with RoHS standards, ensuring it meets current environmental and safety requirements.

Applications

The SZMM3Z15VST1G is versatile and can be used in numerous applications. It is commonly found in:

  • Consumer Electronics
  • Telecommunication Devices
  • Computers and Peripherals
  • Industrial Equipment
  • Power Management Systems
  • Medical Devices

With its precise voltage regulation and robust design, the SZMM3Z15VST1G from ON Semiconductor is an excellent choice for designers looking for a reliable Zener diode. Whether it's for overvoltage protection, voltage stabilization, or as a reference voltage in your circuits, this component ensures consistent performance and durability.

You May Also Be Interested in

TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess