EN
  • EN
  • DE
  • IT

SZMM3Z20VT1G

Part No SZMM3Z20VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 20V 300MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Zener Diode 20 V 300 mW ±5% Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3Z20
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z20VT1GOSDKR, SZMM3Z20VT1GOSTR, SZMM3Z20VT1GOSCT, SZMM3Z20VT1G-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898774-SZMM3Z20VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z20VT1G CAD Model

Description

ON Semiconductor SZMM3Z20VT1G Zener Diode

The ON Semiconductor SZMM3Z20VT1G is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This small yet robust component is a surface-mount device that comes in an SOD-323 package, making it suitable for use in compact electronic circuits where space is at a premium.

With its precise voltage regulation capabilities, the SZMM3Z20VT1G offers a nominal Zener voltage of 20V, making it an excellent choice for providing a stable reference voltage in a variety of electronic applications. The Zener diode features a standard tolerance of ±5%, ensuring reliable performance in your circuit designs.

The device is capable of handling a power dissipation of 300mW, which allows it to sustain moderate levels of power without compromising its integrity or performance. This makes the SZMM3Z20VT1G suitable for use in power supply circuits, and as a protective element against overvoltage conditions in sensitive electronics.

ON Semiconductor has designed the SZMM3Z20VT1G with a low Zener impedance and excellent clamping capability, which helps to stabilize voltage levels and protect against voltage spikes. This characteristic is particularly important in applications where consistent voltage levels are critical for the proper functioning of electronic components.

The SZMM3Z20VT1G is also characterized by its fast response time, which is essential for transient voltage suppression and ensures that electronic devices are protected from sudden voltage changes that could potentially cause damage.

As with all ON Semiconductor products, the SZMM3Z20VT1G is manufactured to high standards of quality and reliability. It is RoHS compliant, meaning it does not contain hazardous substances and is environmentally friendly. This Zener diode is suitable for a wide range of applications, including consumer electronics, telecommunications, and industrial equipment.

In summary, the ON Semiconductor SZMM3Z20VT1G is a versatile and reliable Zener diode that offers excellent voltage regulation, fast response time, and a compact design for space-constrained applications. Its robust performance and compliance with environmental standards make it a smart choice for designers looking to incorporate voltage regulation and protection features into their electronic products.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 13.8V~15.6V 500mW 15V SOD-123
Lowest to $0.0100
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-123
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
14.25V~15.75V 500mW 15V SOD-123
Lowest to $0.0160
ShenZhen SlkorMicro Semicon Co. Ltd
SOD-323
Lowest to $0.0222
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 1W 3.9V LL-41
Lowest to $0.0213
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 6.4V~7.2V 500mW 6.8V SOD-123
Lowest to $0.0118
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 2.28V~2.56V 500mW 2.4V LL-34
Lowest to $0.0062
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 8.5V~9.6V 500mW 9.1V SOD-123
Lowest to $0.0165
ShenZhen SlkorMicro Semicon Co. Ltd
Independent Type 9.4V~10.6V 500mW 10V SOD-123
Lowest to $0.0420

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0799 $65.1185
1,975+ $0.0656 $129.5600
3,055+ $0.0635 $193.9925
4,215+ $0.0615 $259.2225
5,450+ $0.0595 $324.2750
7,285+ $0.0533 $388.2905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,470 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess