EN
  • EN
  • DE

SZMM3Z24VT1G

Part No SZMM3Z24VT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 24.2V 300MW SOD323
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features Zener Diode 24.2 V 300 mW - Surface Mount SOD-323
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C
Mounting Surface Mount
Package SC-76, SOD-323
Case / Package SOD-323
Family Name SZMM3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMM3Z24VT1GOSTR, SZMM3Z24VT1GOSCT, SZMM3Z24VT1G-ND, SZMM3Z24VT1GOSDKR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898775-SZMM3Z24VT1G
Ultra Librarian 3D Model Ultra Librarian SZMM3Z24VT1G CAD Model

Description

ON Semiconductor SZMM3Z24VT1G - Zener Diode

The ON Semiconductor SZMM3Z24VT1G is a high-precision, surface-mount Zener diode designed to offer excellent voltage regulation with a minimal footprint. This component is part of ON Semiconductor's extensive Zener diode product line, which is known for its reliability and performance in a variety of applications.

This Zener diode features a nominal Zener voltage of 24V, making it suitable for voltage regulation tasks in a wide range of electronic circuits. It is particularly well-suited for use in situations where space is at a premium, thanks to its compact SOD-323 package. Despite its small size, the SZMM3Z24VT1G does not compromise on power, with a power dissipation of 300mW, allowing it to handle significant energy levels for its size.

The SZMM3Z24VT1G is designed with a tight voltage tolerance, which ensures precise voltage regulation. This precision makes it an excellent choice for applications requiring consistent performance, such as power supplies, consumer electronics, and industrial control systems. Furthermore, its fast response time to voltage changes ensures that it can protect sensitive electronic components from voltage spikes and other transient phenomena.

ON Semiconductor's commitment to quality is evident in the SZMM3Z24VT1G's robust construction. It is designed to operate over a wide temperature range, ensuring reliable performance in even the most demanding environments. Additionally, it features a low dynamic impedance and low leakage current, which contribute to its overall efficiency and longevity.

In summary, the ON Semiconductor SZMM3Z24VT1G Zener diode is a versatile, high-performance component suitable for a variety of voltage regulation applications. Its compact size, precise voltage control, and reliable operation make it an excellent choice for designers looking to optimize their circuit designs without sacrificing quality or performance.

Key Features:

  • Nominal Zener Voltage: 24V
  • Power Dissipation: 300mW
  • Package: SOD-323
  • Low Leakage Current
  • High Precision Voltage Regulation
  • Wide Operating Temperature Range
  • RoHS Compliant

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4083 $51.0375
300+ $0.3350 $100.5000
465+ $0.3245 $150.8925
640+ $0.3141 $201.0240
825+ $0.3036 $250.4700
1,105+ $0.2722 $300.7810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 318,000 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess