EN
  • EN
  • DE

SZMMBZ27VALT1G

Part No SZMMBZ27VALT1G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 22VWM 40VC SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 22V
Minimum Breakdown Voltage 25.65V
Max Clamping Voltage 40V
Peak Pulse Current(Ippm) 1A
Power Dissipation - Pd 40W
Applications Automotive
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 031673-SZMMBZ27VALT1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SZMMBZ27VALT1G CAD Model

Description

ON Semiconductor SZMMBZ27VALT1G Zener Diode

The ON Semiconductor SZMMBZ27VALT1G is a robust and precise Zener diode designed for voltage regulation and protection applications in a wide range of electronic circuits. This component is part of ON Semiconductor's high-quality Zener voltage regulator series, ensuring reliable performance in a compact SOT−23 package. With its small footprint, this Zener diode is ideal for space-constrained applications while providing excellent power dissipation and stability.

Key Features:

  • Regulation: The SZMMBZ27VALT1G offers a nominal Zener voltage of 27V, providing a stable reference voltage for various circuit designs.
  • Power Dissipation: With a power dissipation rating of 225 mW, this diode can handle significant power levels relative to its size, making it suitable for a variety of applications.
  • Package: Encased in a SOT−23 surface mount package, the SZMMBZ27VALT1G is designed for automated assembly processes, providing ease of integration into PCBs.
  • Protection: It features a double−anode Zener design that offers bidirectional transient voltage protection, safeguarding sensitive electronic components from voltage spikes and surges.
  • Temperature Range: The device operates effectively over a broad temperature range from −55°C to +150°C, ensuring consistent performance in diverse operating conditions.
  • Compliance: This Zener diode is RoHS compliant, meeting environmental standards by avoiding the use of hazardous substances.

Applications:

The SZMMBZ27VALT1G is versatile and can be used in a variety of electronic circuits, including:

  • Voltage regulation modules
  • Overvoltage and surge protection circuits
  • Power management systems
  • Consumer electronics
  • Computing devices
  • Telecommunications equipment

ON Semiconductor's commitment to quality ensures that the SZMMBZ27VALT1G Zener diode is a reliable choice for designers seeking to enhance the stability and protection of their electronic systems. Its combination of compact size, power handling, and protection capabilities make it a valuable component in any application requiring precise voltage regulation and transient protection.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
General Semiconductor
TVS DIODE 64VWM 103VC DO214AA
Lowest to $0.5821
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Nexperia USA Inc.
MMBZ10VAL-Q/SOT23/TO-236AB
Lowest to $2.1829
AVX Corp/Kyocera Corp
TVS DIODE 5VWM 16VC 0402
Lowest to $0.1106
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
1,090+ $0.0460 $50.1400
2,325+ $0.0431 $100.2075
3,610+ $0.0416 $150.1760
5,170+ $0.0387 $200.0790
6,705+ $0.0373 $250.0965
8,380+ $0.0358 $300.0040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300,000 pieces
MOQ: 1090 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess