EN
  • EN
  • DE

SZMMSZ2V4T3G

Part No SZMMSZ2V4T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 2.4 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 100 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ2
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279640-SZMMSZ2V4T3G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ2V4T3G CAD Model

Description

ON Semiconductor SZMMSZ2V4T3G Zener Diode

The ON Semiconductor SZMMSZ2V4T3G is a high-quality Zener diode designed to provide excellent voltage regulation with a nominal Zener voltage of 2.4V. This small, yet powerful component is a crucial part of many electronic circuits, offering a stable and reliable performance for voltage clamping applications, voltage regulation, and protection against voltage transients.

The SZMMSZ2V4T3G comes in a compact SOD-123 surface-mount package, making it suitable for high-density circuit boards where space is at a premium. Despite its small size, it is capable of handling a continuous power dissipation of 500 mW, ensuring durability and long-term reliability even in demanding applications.

Key features of the SZMMSZ2V4T3G include:

  • Zener Voltage (V<sub>Z): 2.4V, providing precise voltage regulation.
  • Power Dissipation: Rated at 500 mW, which allows for adequate power handling capabilities.
  • Package: The SOD-123 package is designed for optimal board space efficiency and ease of integration in various circuit designs.
  • Operating Temperature Range: This Zener diode can operate over a wide temperature range from -55°C to +150°C, making it versatile for use in various environments.
  • Tolerance: The Zener voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive electronics.
  • Lead-Free and RoHS Compliant: The SZMMSZ2V4T3G meets environmental standards, making it suitable for use in eco-friendly products.

Applications for the SZMMSZ2V4T3G are diverse and include consumer electronics, industrial control systems, and telecommunications equipment. Its ability to protect against overvoltage conditions makes it an essential component in power supply circuits, voltage reference designs, and other protective circuits.

ON Semiconductor's commitment to quality ensures that the SZMMSZ2V4T3G Zener diode meets the stringent requirements of modern electronic devices. With its robust construction and dependable performance, this Zener diode is a solid choice for designers looking to enhance circuit stability and protect against voltage irregularities.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 18V 375MW SOD123F
Lowest to $0.8732
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
NXP / Nexperia
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.0467
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess