EN
  • EN
  • DE

SZMMSZ33T1G

Part No SZMMSZ33T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 33V 500MW SOD123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 49 Weeks
Features Zener Diode 33 V 500 mW ±5% Surface Mount SOD-123
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package SOD-123
Case / Package SOD-123
Family Name SZMMSZ33
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number SZMMSZ33T1GOSCT, SZMMSZ33T1G-ND, SZMMSZ33T1GOSDKR, SZMMSZ33T1GOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898810-SZMMSZ33T1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ33T1G CAD Model

Description

ON Semiconductor SZMMSZ33T1G Zener Diode

The SZMMSZ33T1G from ON Semiconductor is a high-quality Zener diode, designed to offer excellent voltage regulation with a minimal footprint. This surface-mount device comes in a compact SOD-123 package, making it ideal for high-density circuit boards where space is at a premium. The SZMMSZ33T1G is particularly suited for applications requiring a regulated voltage in a range of consumer, industrial, and telecommunication products.

Key Features:

  • Voltage Regulation: The SZMMSZ33T1G provides a Zener voltage of 3.3V, which is ideal for 3.3V regulated power supply circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for a variety of electronic applications.
  • Package: The device comes in a small SOD-123 package, which is not only space-efficient but also allows for efficient thermal management.
  • Tolerance: It features a standard Zener voltage tolerance of ±5%, providing stable performance for most applications.
  • Operating Temperature Range: The SZMMSZ33T1G can operate over a broad temperature range from -55°C to +150°C, ensuring reliability in various environmental conditions.

Applications:

The SZMMSZ33T1G Zener diode is versatile and can be used in a wide array of applications such as:

  • Power management in consumer electronics like smartphones, tablets, and laptops
  • Voltage regulation in industrial control systems
  • Protection circuits in telecommunications infrastructure
  • Backup power supplies and battery chargers

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the SZMMSZ33T1G is no exception. It is designed to meet the stringent requirements of the automotive industry, ensuring high reliability and performance. The device is also compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to reduce hazardous substances in their products.

In summary, the SZMMSZ33T1G from ON Semiconductor is a robust Zener diode that provides efficient voltage regulation in a compact package, making it a practical choice for designers looking to optimize their circuit designs for space and power.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Rohm Semiconductor
DIODE ZENER 6.79V 150MW EMD2
Lowest to $0.0204
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3813
Rohm Semiconductor
DIODE ZENER 2.9V 1W PMDU
Lowest to $0.1019

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
125+ $0.4127 $51.5875
300+ $0.3386 $101.5800
460+ $0.3280 $150.8800
630+ $0.3175 $200.0250
815+ $0.3069 $250.1235
1,095+ $0.2751 $301.2345
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,440 pieces
MOQ: 125 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess