EN
  • EN
  • DE

SZMMSZ5226BT1G

Part No SZMMSZ5226BT1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.3V 500MW SOD123  /  Zener Diode 3.3 V 500 mW ±5% Surface Mount SOD-123
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101, SZMMSZ52xxxT1G
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 3.3 V
Tolerance ±5%
Power - Max 500 mW
Impedance (Max) (Zzt) 28 Ohms
Current - Reverse Leakage @ Vr 25 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ52
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Names SZMMSZ5226BT1GOSTR,2156-SZMMSZ5226BT1G-OS,SZMMSZ5226BT1GOSCT,SZMMSZ5226BT1GOSDKR,SZMMSZ5226BT1G-ND,ONSONSSZMMSZ5226BT1G
Standard Package 3,000
Win Source Part Number 963559-SZMMSZ5226BT1G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ5226BT1G CAD Model

Description

The SZMMSZ5226BT1G is a high-quality Zener diode product manufactured by ON Semiconductor, a leader in the electronic components industry. This Zener diode is designed to provide a precise voltage regulation solution for a wide range of applications. Its compact surface-mount package makes it ideal for high-density circuit boards where space is at a premium.

Key Features

  • Voltage Regulation: The SZMMSZ5226BT1G offers a nominal Zener voltage of 3.3V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, making it suitable for a variety of electronic applications.
  • Package: It comes in a SOD-123 surface-mount package, which is known for its small footprint and ease of integration into PCB designs.
  • Tolerance: The voltage tolerance is specified at ±5%, ensuring reliable performance and consistent output across devices.
  • Operating Temperature: The device can operate over a wide temperature range from -55°C to +150°C, making it versatile for use in extreme environmental conditions.

Applications

The SZMMSZ5226BT1G is suitable for a broad array of applications, including but not limited to:

  • Power management in consumer electronics
  • Voltage reference in industrial systems
  • Protection circuits in telecommunications
  • Regulation modules in automotive electronics

Quality and Reliability

ON Semiconductor is committed to providing high-quality products that meet the stringent requirements of the electronics industry. The SZMMSZ5226BT1G is manufactured in state-of-the-art facilities, ensuring that each diode meets ON Semiconductor's high standards for performance and reliability.

Environmental Compliance

The SZMMSZ5226BT1G is a Pb-free (Lead-free) and Halogen-free product, complying with RoHS (Restriction of Hazardous Substances) directives, which makes it an environmentally friendly choice for electronics design and manufacturing.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
MICROSS/On Semiconductor
DIODE ZENER 6.2V 1W DO41
Lowest to $0.2911
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 375MW SOD123F
Lowest to $1.7594
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
500+ $0.1000 $50.0000
1,220+ $0.0821 $100.1620
1,890+ $0.0795 $150.2550
2,600+ $0.0770 $200.2000
3,365+ $0.0744 $250.3560
4,500+ $0.0667 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 500 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess