EN
  • EN
  • DE

SZNUF6401MNWT1G

Part No SZNUF6401MNWT1G
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description XDFN12W12 EMI FILTER WITH ESD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Product Status Active
Type Low Pass
Filter Order 2nd
Technology RC (Pi)
Number of Channels 6
Center / Cutoff Frequency 110MHz (Cutoff)
Attenuation Value -30dB @ 800MHz ~ 3GHz
Resistance - Channel (Ohms) 100
Values R = 100Ohm, C = 17pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 105°C
Applications Automotive
Voltage - Rated -
Mounting Type Surface Mount, Wettable Flank
Package / Case 12-VFDFN Exposed Pad
Size / Dimension 0.118" L x 0.053" W (3.00mm x 1.35mm)
Height 0.039" (1.00mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 1380022-SZNUF6401MNWT1G
Ultra Librarian 3D Model Ultra Librarian SZNUF6401MNWT1G CAD Model

Description

The SZNUF6401MNWT1G is a high-performance, integrated circuit from ON Semiconductor, designed to cater to a wide range of applications in the modern electronic landscape. This device is a testament to ON Semiconductor's commitment to providing innovative solutions that enhance energy efficiency, power management, and overall performance.

Key Features

  • High Efficiency: The SZNUF6401MNWT1G is engineered for optimal energy usage, which is crucial in applications where power conservation is essential.
  • Durability: Constructed with robust materials, this product is designed to withstand harsh conditions and provide a long operational lifespan, minimizing the need for frequent replacements.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications, allowing for greater design flexibility and innovation.
  • Advanced Technology: Incorporating the latest semiconductor technologies, the SZNUF6401MNWT1G offers improved performance characteristics over previous generations.

Applications

The versatility of the SZNUF6401MNWT1G makes it suitable for a wide array of applications, including but not limited to:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Industrial controls
  • Telecommunication infrastructure

Quality and Reliability

ON Semiconductor is known for its rigorous quality control and the SZNUF6401MNWT1G is no exception. It undergoes stringent testing to ensure it meets the highest standards of reliability and performance. Customers can trust this product to deliver consistent operation even in demanding environments.

Eco-Friendly

In line with ON Semiconductor's commitment to environmental stewardship, the SZNUF6401MNWT1G is produced with eco-friendly practices. It complies with various international standards for reducing hazardous substances, making it a responsible choice for both manufacturers and consumers looking to minimize their ecological footprint.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
TDK Corporation
FILTER LC 100MHZ SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TE Connectivity
FILTER LC(PI) 70NH/0.1UF BOLT
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.22UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess